Texas Instruments SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs SN74LVC574ADW

Description
Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-SOIC -40 to 125
Request a Quote Datasheet
Description
Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs - SN74LVC574ADW - Texas Instruments
Dallas, TX, United States
SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs
SN74LVC574ADW
SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs SN74LVC574ADW
Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-SOIC -40 to 125

Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-SOIC -40 to 125

Buy Now Datasheet
Flip Flops - 296-8531-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-8531-5-ND
Flip Flops 296-8531-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC574ADW
094224-SN74LVC574ADW
Logic - Logic - Flip Flops - SN74LVC574ADW 094224-SN74LVC574ADW
Manufacturer: Texas Instruments Win Source Part Number: 094224-SN74LVC574ADW Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.8ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 1.5μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 1.65 V to 3.6 V Max Frequency: 150MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 094224-SN74LVC574ADW
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.8ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 1.5μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 150MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Flip Flops - SN74LVC574ADW - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC574ADW
Logic - Flip Flops SN74LVC574ADW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC574ADW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC574ADW
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC574ADW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - SN74LVC574ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LVC574ADW
Flip Flops SN74LVC574ADW
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC574ADW 296-8531-5-ND 094224-SN74LVC574ADW SN74LVC574ADW SN74LVC574ADW SN74LVC574ADW
Product Name SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74LVC574ADW Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 21.5 ns 6.8 ns 6.8 ns
fMAX 100 MHz 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT374WG-MLS - Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type SOP20; SOP
View Details
3 suppliers
SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs - 74ABT162823ADGGRG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 7.5 ns
View Details
4 suppliers
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074NSR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
6 suppliers