Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC LATCHES
TEXAS INSTRUMENTS
SN74LVC573DBLE -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
Texas Instruments
Integrated Circuits (ICs) - Logic - Latches
SN74LVC573DBLE
Description
BUS DRIVER, LVC/LCX/Z SERIES
Acme Chip Technology Co., Limited
Done
Description
BUS DRIVER, LVC/LCX/Z SERIES
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVC573DBLE
Integrated Circuits (ICs) - Logic - Latches
SN74LVC573DBLE
BUS DRIVER, LVC/LCX/Z SERIES
BUS DRIVER, LVC/LCX/Z SERIES
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Logic Latches
Product Number
SN74LVC573DBLE
Product Name
Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Integrated Circuits (ICs) - Logic - Latches
CD4044BE-NG
Specs
Supply Voltage
1.8V
View Details
2
suppliers
Nexperia B.V.
Logic Family / Base Number Nexperia
74HC259D 652.
Specs
Propagation Delay
17 ns
Package Type
SOIC; SOIC
Number of Pins
16
View Details
Rochester Electronics
Logic - Latches
74F373DC
Specs
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
3 mA
High-level Output Current (Source)
24 mA
View Details
Lansdale Semiconductor, Inc.
Quad Latch
10533/E,F
Specs
Supply Voltage
(-)8 VDC
Propagation Delay
59.6 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details