The SN74LVC573A-EP is an octal transparent D-type latch with 3-state outputs, designed for driving capacitive or low-impedance loads in bus driver and I/O port applications. It is packaged in a 20-pin SOIC (DW) case and operates over a temperature range of -40°C to 125°C. The device supports supply voltages from 2 V to 3.6 V, accepts 5.5 V inputs, and has a maximum propagation delay of 6.9 ns at 3.3 V. Outputs support mixed-mode signal operation and are compliant with I_off specifications for partial-power-down operation. The part meets JEDEC and industry standards for extended temperature reliability.
Enhanced Product Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 795121-SN74LVC573AQD
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 3.6 V
Independent Circuits: 1
Delay Time - Propagation: 1ns
Part Status: Obsolete(EOL)
Family Name: SN74LVC573
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): SN74LVC573AQDWRG4Q1 ; SN74LVC573AQDWRQ1; MC74LCX573DWR2; 74LCX573MTR;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
IC OCTAL TRANSP D LATCH 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LVC573AQDWREP | 795121-SN74LVC573AQDWREP | 296-22374-2-ND | SN74LVC573AQDWREP | SN74LVC573AQDWREP | SN74LVC573AQDWREP |
| Product Name | SN74LVC573A-EP Enhanced Product Octal Transparent D-Type Latches With 3-State Outputs | Logic - Logic - Latches - SN74LVC573AQDWREP | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 3.3V; 3.6V; 2.7,3.3 | 2 V ~ 3.6 V | 2V ~ 3.6V | 3.6V | 3.6V; 2V ~ 3.6V | |
| Operating Current | 0.0100 mA | |||||
| Propagation Delay | 7.7 ns | 1 ns | 1 ns | 1 ns |