Octal transparent D-type latch with 3-state outputs, designed for 1.65-V to 3.6-V operation, in a 20-pin TSSOP package with dimensions of 6.50 mm × 4.40 mm, operating from -40°C to 125°C. Supports mixed-mode signal operation, input voltages up to 5.5 V, and features latch-up performance exceeding 250 mA per JESD17 with ESD protection exceeding 2000 V HBM, 200 V MM, and 1000 V CDM.
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 125
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Win Source Part Number: 1257237-SN74LVC573AP
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LVC
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 2ns
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC573
IC OCT TRNSP D-TYP LATCH 20TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LVC573APWRE4 | SN74LVC573APWRE4-ND | 1257237-SN74LVC573APWRE4 | SN74LVC573APWRE4 | SN74LVC573APWRE4 | SN74LVC573APWRE4 |
| Product Name | SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 3.6V | 3.6V; 1.65V ~ 3.6V | |
| Operating Current | 0.0100 mA | |||||
| Propagation Delay | 19.1 ns | 2 ns | 2 ns | 2 ns |