Texas Instruments SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs SN74LVC573ADGVR

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TVSOP -40 to 125
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TVSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs - SN74LVC573ADGVR - Texas Instruments
Dallas, TX, United States
SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs
SN74LVC573ADGVR
SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs SN74LVC573ADGVR
Octal Transparent D-Type Latches With 3-State Outputs 20-TVSOP -40 to 125

Octal Transparent D-Type Latches With 3-State Outputs 20-TVSOP -40 to 125

Buy Now Datasheet
Latches - 296-8526-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP

Buy Now Datasheet
Latches - 296-8526-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP

Buy Now Datasheet
Logic - Latches - SN74LVC573ADGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVC573ADGVR
Logic - Latches SN74LVC573ADGVR
IC OCTAL TRANSPAR LATCH 20-TVSOP

IC OCTAL TRANSPAR LATCH 20-TVSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LVC573ADGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVC573ADGVR
Integrated Circuits (ICs) - Logic - Latches SN74LVC573ADGVR
IC D-TYPE TRANSP SGL 8:8 20TVSOP

IC D-TYPE TRANSP SGL 8:8 20TVSOP

Supplier's Site
Latches - SN74LVC573ADGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP

Buy Now Datasheet
Latches - SN74LVC573ADGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVC573ADGVR 296-8526-2-ND SN74LVC573ADGVR SN74LVC573ADGVR SN74LVC573ADGVR
Product Name SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V
Operating Current 0.0100 mA
Propagation Delay 19.1 ns 2 ns 2 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74ACT11373NS - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 24-SOIC (0.209\", 5.30mm Width); SOIC
View Details
2 suppliers
CY74FCT2373T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors - 74FCT2373CTSOCTE4 - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 5V; 5
Operating Current 0.2000 mA
View Details
5 suppliers