Texas Instruments SN74LVC541A Octal Buffer/Driver With 3-State Outputs SN74LVC541ARGYRG4

Description
Octal Buffer/Driver With 3-State Outputs 20-VQFN -40 to 125
Request a Quote Datasheet
Description
Octal Buffer/Driver With 3-State Outputs 20-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC541A Octal Buffer/Driver With 3-State Outputs - SN74LVC541ARGYRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC541A Octal Buffer/Driver With 3-State Outputs
SN74LVC541ARGYRG4
SN74LVC541A Octal Buffer/Driver With 3-State Outputs SN74LVC541ARGYRG4
Octal Buffer/Driver With 3-State Outputs 20-VQFN -40 to 125

Octal Buffer/Driver With 3-State Outputs 20-VQFN -40 to 125

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC541ARGYRG4 - 720490-SN74LVC541ARGYRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC541ARGYRG4
720490-SN74LVC541ARGYRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC541ARGYRG4 720490-SN74LVC541ARGYRG4
Manufacturer: Texas Instruments Win Source Part Number: 720490-SN74LVC541ARG YRG4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-VQFN (3.5x4.5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: 74LVC541 Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 720490-SN74LVC541ARGYRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-VQFN (3.5x4.5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 20-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC541
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
8-bit QFN Interface Transceiver IC - 704-SN74LVC541ARGYRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit QFN Interface Transceiver IC
704-SN74LVC541ARGYRG4
8-bit QFN Interface Transceiver IC 704-SN74LVC541ARGYRG4
Octal 3-State Buffer/Driver, 8-Bit, CMOS, QFN, -40 to 125C Product overview: SN74LVC541ARGYRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, QFN, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC541ARGYRG 4 can be used for catalog matching and distributor lookup.

Octal 3-State Buffer/Driver, 8-Bit, CMOS, QFN, -40 to 125C Product overview: SN74LVC541ARGYRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, QFN, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC541ARGYRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVC541ARGYRG4 720490-SN74LVC541ARGYRG4 704-SN74LVC541ARGYRG4
Product Name SN74LVC541A Octal Buffer/Driver With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC541ARGYRG4 8-bit QFN Interface Transceiver IC
Technology LVC
Device Type Buffer Buffer Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8550601VRA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CFlatpack
View Details
SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901M2A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers