SN74LVC541AQPWRCT -- INTEGRATED CIRCUITS (ICS) - LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC541AQPWRCT
Suppliers
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC541AQPWRCT
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
SN74LVC541AQPWRCT |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Receiver; Buffer
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 4.5V
# of Devices
1 #
Pins
18 #
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3.3V, 5V
View Details
3 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Technology
RS422
Package Type
DIP; CDIP; CDIP16
View Details
3 suppliers