Texas Instruments SN74LVC541A-Q1 Automotive Catalog Octal Buffer/Driver With 3-State Outputs SN74LVC541AQDWRQ1

Description
Automotive Catalog Octal Buffer/Driver With 3-State Outputs 20-SOIC -40 to 125
Request a Quote
Description
Automotive Catalog Octal Buffer/Driver With 3-State Outputs 20-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC541A-Q1 is an automotive-grade octal buffer/driver designed for operation within a supply voltage range of 2.0V to 3.6V, making it suitable for various automotive applications. It features three-state outputs, allowing for high-impedance states when either of the output enable inputs (OE1 or OE2) is high. The device supports mixed-mode signal operation, accepting input voltages up to 5.5V while operating at a 3.3V supply, which facilitates integration in systems with both 3.3V and 5V components. With a maximum propagation delay of 5.1ns at 3.3V, the SN74LVC541A-Q1 is capable of fast signal transmission, making it ideal for driving bus lines or buffering memory address registers. The device is also equipped with ESD protection exceeding 2000V, ensuring reliability in automotive environments. Additionally, it supports partial-power-down mode through its I_off feature, preventing backflow current during power-down conditions. The operating temperature range is specified from -40°C to 125°C, aligning with automotive standards.

Datasheet Summary
Powered by GS/AI

The SN74LVC541A-Q1 is an automotive-grade octal buffer/driver designed for operation within a supply voltage range of 2.0V to 3.6V, making it suitable for various automotive applications. It features three-state outputs, allowing for high-impedance states when either of the output enable inputs (OE1 or OE2) is high. The device supports mixed-mode signal operation, accepting input voltages up to 5.5V while operating at a 3.3V supply, which facilitates integration in systems with both 3.3V and 5V components. With a maximum propagation delay of 5.1ns at 3.3V, the SN74LVC541A-Q1 is capable of fast signal transmission, making it ideal for driving bus lines or buffering memory address registers. The device is also equipped with ESD protection exceeding 2000V, ensuring reliability in automotive environments. Additionally, it supports partial-power-down mode through its I_off feature, preventing backflow current during power-down conditions. The operating temperature range is specified from -40°C to 125°C, aligning with automotive standards.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC541A-Q1 Automotive Catalog Octal Buffer/Driver With 3-State Outputs - SN74LVC541AQDWRQ1 - Texas Instruments
Dallas, TX, United States
SN74LVC541A-Q1 Automotive Catalog Octal Buffer/Driver With 3-State Outputs
SN74LVC541AQDWRQ1
SN74LVC541A-Q1 Automotive Catalog Octal Buffer/Driver With 3-State Outputs SN74LVC541AQDWRQ1
Automotive Catalog Octal Buffer/Driver With 3-State Outputs 20-SOIC -40 to 125

Automotive Catalog Octal Buffer/Driver With 3-State Outputs 20-SOIC -40 to 125

Buy Now Datasheet
 - SN74LVC541AQDWRQ1 - Rochester Electronics
Newburyport, MA, United States
Bus Driver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20

Bus Driver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
8-bit SOIC Interface Transceiver IC
704-SN74LVC541AQDWRQ1
8-bit SOIC Interface Transceiver IC 704-SN74LVC541AQDWRQ1
Octal 3-State Buffer/Driver, 8-Bit, CMOS, SOIC Product overview: SN74LVC541AQDWRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC541AQDWRQ 1 can be used for catalog matching and distributor lookup.

Octal 3-State Buffer/Driver, 8-Bit, CMOS, SOIC Product overview: SN74LVC541AQDWRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC541AQDWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVC541AQDWRQ1 SN74LVC541AQDWRQ1 704-SN74LVC541AQDWRQ1
Product Name SN74LVC541A-Q1 Automotive Catalog Octal Buffer/Driver With 3-State Outputs 8-bit SOIC Interface Transceiver IC
Technology LVC
Device Type Buffer Line / Bus Driver Transceiver
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762402VDA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54HC244 Octal Buffers And Line Drivers With 3-State Outputs - 8409601SA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 6
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801SA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details