Octal non-inverting buffer with 3-state outputs, operating from 1.65V to 3.6V, with inputs tolerant to 5.5V and a maximum propagation delay of 5.1ns at 3.3V. packaged in a 20-pin TSSOP measuring 6.5mm × 6.5mm × 0.9mm, with an operating temperature range of -40°C to 125°C.
Octal Buffer/Driver With 3-State Outputs 20-TSSOP -40 to 125
8-Ch Buffer, 3-State, 1.65-3.6V, CMOS, 20-TSSOP, Industrial Product overview: SN74LVC541APWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 3.6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC541APWR can be used for catalog matching and distributor lookup.
8 24mA 1.65V~3.6V 24mA 1 TSSOP-20 Buffer/Driver/Transc
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC541APWR | 704-SN74LVC541APWR | SN74LVC541APWR |
| Product Name | SN74LVC541A Octal Buffer/Driver With 3-State Outputs | Industrial 3.6V TSSOP Interface Transceiver IC | Logic ICs >> Buffer/Driver/Transceiver |
| Technology | LVC | ||
| Device Type | Buffer | Transceiver | Transceiver; Buffer |
| Features | RoHS | RoHS | RoHS |