Octal buffer/driver with 3-state outputs in a 20-SSOP package, operating from 1.65V to 3.6V with 5.5V tolerant inputs, supporting industrial temperature range from -40°C to 125°C.
Octal Buffer/Driver With 3-State Outputs 20-SSOP -40 to 125
Octal 3-State Buffer/Driver, 8-Bit, CMOS, 1.65-3.6V, SSOP Product overview: SN74LVC541ADBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.6V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC541ADBR can be used for catalog matching and distributor lookup.
Bus Driver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20
8 24mA 1.65V~3.6V 24mA 1 SSOP-20 Buffer/Driver/Transc
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC541ADBR | 704-SN74LVC541ADBR | SN74LVC541ADBR | SN74LVC541ADBR |
| Product Name | SN74LVC541A Octal Buffer/Driver With 3-State Outputs | 8-bit 3.6V SSOP Interface Transceiver IC | Logic ICs >> Buffer/Driver/Transceiver | |
| Technology | LVC | |||
| Device Type | Buffer | Transceiver | Line / Bus Driver | Transceiver; Buffer |
| Features | RoHS | RoHS | RoHS | RoHS |