Octal buffer/driver with 3-state outputs in a 20-pin TSSOP package, operating from 1.65V to 3.6V with inputs tolerant to 5.5V, and a maximum propagation delay of 5.3ns at 3.3V. The device supports mixed-mode signal operation, has active-low output enable pins, and operates over a temperature range of -40°C to 125°C. Latch-up performance exceeds 100mA per JESD78. The thermal pad is connected to ground or left floating, and the package measures 6.5mm × 6.5mm with a body size of 6.4mm × 4.4mm.
Octal Buffer/Driver With 3-State Outputs 20-TSSOP -40 to 125
Octal Buffer/Driver 3-State 8-Bit CMOS 20-TSSOP Product overview: SN74LVC540APWRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC540APWRE4
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC540APWRE4 | 704-SN74LVC540APWRE4 |
| Product Name | SN74LVC540A Octal Buffer/Driver With 3-State Outputs | 8-bit TSSOP Interface Transceiver IC |
| Technology | LVC | |
| Device Type | Buffer | Transceiver |
| Features | RoHS | RoHS |