Octal bus transceiver with 3-state outputs designed for 3.3 V to 5 V level translation, featuring separate power rails for A and B ports (5.5 V and 2.7 V to 3.6 V respectively), and I/O disconnect functionality during power-down. Operates over -40°C to 85°C with 24 mA output drive at 3 V. Packaged in 24-pin TSSOP measuring 7.8 mm × 6.4 mm. Supports partial-power-down operation and exceeds 2000 V HBM and 1000 V CDM ESD protection. Control inputs reference VCCA.
Octal Bus Transceiver And 3.3-V To 5-V Shifter With 3-State Outputs 24-TSSOP -40 to 85
Octal 3-State Bus Transceiver, 3.3V/5V Translator, TSSOP Product overview: SN74LVC4245APWTG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74LVC4245APWTG
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC4245APWTG4 | 732-SN74LVC4245APWTG4 |
| Product Name | SN74LVC4245A Octal Bus Transceiver And 3.3-V To 5-V Shifter With 3-State Outputs | 3.3V 5V TSSOP Interface Transceiver IC |
| Technology | LVC | |
| Device Type | Transceiver | Transceiver |
| Features | RoHS | RoHS |