Octal bus transceiver with 3-state outputs designed for translating signals between 2.7V to 3.6V and 5.5V logic levels, available in a 24-pin TSSOP package measuring 7.8mm × 6.4mm, with operation confirmed from -40°C to 85°C and support for partial-power-down operation via Ioff circuitry. Power supplies are isolated: VCCA up to 5.5V and VCCB from 2.7V to 3.6V, with outputs disabled to high impedance if either supply falls below 100mV. Control inputs reference VCCA, and the device meets ESD protection standards of 2000V HBM and 1000V CDM.
Octal Bus Transceiver And 3.3-V To 5-V Shifter With 3-State Outputs 24-TSSOP -40 to 85
Octal Bus Transceiver 3.3/5V TSSOP24
Octal Bus Transceiver 3.3/5V TSSOP24
Octal Bus Transceiver, 3.3V-5V Translator, 8-Bit, 3-State, TSSOP Product overview: SN74LVC4245APWT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74LVC4245APWT can be used for catalog matching and distributor lookup.
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC4245APWT | 8096080 | 8096080P | 732-SN74LVC4245APWT |
| Product Name | SN74LVC4245A Octal Bus Transceiver And 3.3-V To 5-V Shifter With 3-State Outputs | Bus Transceivers | Bus Transceivers | 8-bit 3.3V 5V TSSOP Interface Transceiver IC |
| Technology | LVC | |||
| Device Type | Transceiver | Transceiver; Bus transceiver | Transceiver; Bus Transceiver | Transceiver |
| Features | RoHS | RoHS | RoHS | RoHS |
| Supply Voltage | 2.7V; Other; 2.7 |