Manufacturer: Texas Instruments
Win Source Part Number: 030387-SN74LVC3G17YZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 3
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Family Name: SN74LVC3G17
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DSBGA
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LVC3G17YEPR;
Introduction Date: June 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 3 Element 1 Bit per Element Push-Pull Output 8-DSBGA (1.9x0.9)
Buffer, Non-Inverting 3 Element 1 Bit per Element Push-Pull Output 8-DSBGA (1.9x0.9)
Buffer, Non-Inverting 3 Element 1 Bit per Element Push-Pull Output 8-DSBGA (1.9x0.9)
IC BUF NON-INVERT 5.5V 8DSBGA
IC BUF NON-INVERT 5.5V 8DSBGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 030387-SN74LVC3G17YZPR | 296-18819-1-ND | SN74LVC3G17YZPR | SN74LVC3G17YZPR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC3G17YZPR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |