Triple Schmitt-Trigger Inverter, 5.5V, 3-Bit, VSSOP, CMOS Product overview: SN74LVC3G14DCUTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC3G14DCUTG
Manufacturer: Texas Instruments
Win Source Part Number: 1255703-SN74LVC3G14D
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: Schmitt Trigger
Package: 8-VFSOP (0.091", 2.30mm Width)
Number of Circuits: 3
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Logic Level - Low: 0.3 V ~ 1.4 V
Logic Level - High: 1.4 V ~ 3.7 V
Family Name: SN74LVC3G14
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: US8
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): NL37WZ14US; TC7WZ14FK; TC7WZ14FK(T5L,PP,F;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Inverter IC 3 Channel Schmitt Trigger 8-VSSOP
IC INVERT SCHMITT 3CH 3IN 8VSSOP
IC INVERT SCHMITT 3CH 3IN 8VSSOP
Inverter IC 3 Channel Schmitt Trigger 8-VSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74LVC3G14DCUTG4 | 1255703-SN74LVC3G14DCUTG4 | SN74LVC3G14DCUTG4-ND | SN74LVC3G14DCUTG4 | SN74LVC3G14DCUTG4 | SN74LVC3G14DCUTG4 | SN74LVC3G14DCUTG4 |
| Product Name | 5.5V Logic IC | Logic - Logic - Gates and Inverters - SN74LVC3G14DCUTG4 | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter, Schmitt Trigger | NOT; Inverter | NOT | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.4V ~ 3.7V (Low), 0.3V ~ 1.4V (High) | 1.65V ~ 5.5V | ||
| Inputs | 1 | 3 | 3 | 3 | |||
| Propagation Delay | 4.3 ns | 4.3 ns | 4.3 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |