Texas Instruments High-Performance Analog Gates and Inverters SN74LVC3G14DCUTE4

Description
Inverter IC 3 Channel Schmitt Trigger 8-VSSOP
Request a Quote Datasheet
Description
Inverter IC 3 Channel Schmitt Trigger 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - SN74LVC3G14DCUTE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC3G14DCUTE4-ND
Gates and Inverters SN74LVC3G14DCUTE4-ND
Inverter IC 3 Channel Schmitt Trigger 8-VSSOP

Inverter IC 3 Channel Schmitt Trigger 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257619-SN74LVC3G14DCUTE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257619-SN74LVC3G14DCUTE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257619-SN74LVC3G14DCUTE4
Win Source Part Number: 1257619-SN74LVC3G14D CUTE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Features: Schmitt Trigger Number of Circuits: 3 Standard Package: 250 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.3V ~ 1.4V Logic Level - High: 1.4V ~ 3.7V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LVC3G Product Status: Obsolete

Win Source Part Number: 1257619-SN74LVC3G14DCUTE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Features: Schmitt Trigger
Number of Circuits: 3
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.3V ~ 1.4V
Logic Level - High: 1.4V ~ 3.7V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LVC3G
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Triple Schmitt-Trigger Inverter, 3-Gate, 5.5V, VSSOP Product overview: SN74LVC3G14DCUTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC3G14DCUTE 4 can be used for catalog matching and distributor lookup.

Triple Schmitt-Trigger Inverter, 3-Gate, 5.5V, VSSOP Product overview: SN74LVC3G14DCUTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC3G14DCUTE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC3G14DCUTE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC3G14DCUTE4
Logic - Gates and Inverters SN74LVC3G14DCUTE4
IC INVERT SCHMITT 3CH 3IN 8VSSOP

IC INVERT SCHMITT 3CH 3IN 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC3G14DCUTE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC3G14DCUTE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC3G14DCUTE4
IC INVERT SCHMITT 3CH 3IN 8VSSOP

IC INVERT SCHMITT 3CH 3IN 8VSSOP

Supplier's Site
Gates and Inverters - SN74LVC3G14DCUTE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC3G14DCUTE4
Gates and Inverters SN74LVC3G14DCUTE4
Inverter IC 3 Channel Schmitt Trigger 8-VSSOP

Inverter IC 3 Channel Schmitt Trigger 8-VSSOP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC3G14DCUTE4-ND 1257619-SN74LVC3G14DCUTE4 705-SN74LVC3G14DCUTE4 SN74LVC3G14DCUTE4 SN74LVC3G14DCUTE4 SN74LVC3G14DCUTE4
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters 5.5V Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Inverter, Schmitt Trigger NOT NOT NOT; Inverter
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V 1.4V ~ 3.7V (Low), 0.3V ~ 1.4V (High) 1.65V ~ 5.5V
Inputs 3 3 3 3
Features Schmitt Trigger
Propagation Delay 4.3 ns 4.3 ns 4.3 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND - MYXAP54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54LS11DMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
TSSOP Logic IC - 705-74AHCT04PW-Q100J - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHCT/VHCT/VT
Inputs 1
View Details
4 suppliers
Logic - Gates and Inverters - 29L8340 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details