Win Source Part Number: 1257677-SN74LVC3G14D
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Features: Schmitt Trigger
Number of Circuits: 3
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.3V ~ 1.4V
Logic Level - High: 1.4V ~ 3.7V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-23742-2R,296-237
Base Product Number: SN74LVC3G
Product Status: Obsolete
Inverter IC 3 Channel Schmitt Trigger 8-VSSOP
IC INVERTER SCHMITT 3CH US8 Product overview: SN74LVC3G14DCU6 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC3G14DCU6 can be used for catalog matching and distributor lookup.
Inverter IC 3 Channel Schmitt Trigger 8-VSSOP
IC INVERT SCHMITT 3CH 3IN 8VSSOP
IC INVERT SCHMITT 3CH 3IN 8VSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1257677-SN74LVC3G14DCU6 | 296-23742-2-ND | 705-SN74LVC3G14DCU6 | SN74LVC3G14DCU6 | SN74LVC3G14DCU6 | SN74LVC3G14DCU6 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer, Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.4V ~ 3.7V (Low), 0.3V ~ 1.4V (High) | ||
| Inputs | 3 | 3 | 3 | 3 | ||
| Propagation Delay | 4.3 ns | 4.3 ns | 4.3 ns | |||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |