Manufacturer: Texas Instruments
Win Source Part Number: 1255700-SN74LVC3G07Y
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-XFBGA, DSBGA
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Number of Elements: 3
Number of Bits per Element: 1
Family Name: SN74LVC3G07
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Alternative Parts (Cross-Reference): SN74LVC3G07YEPR; SN74LVC3G07YEAR;
Introduction Date: June 01, 2004
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 1255700-SN74LVC3G07YZPR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC3G07YZPR |
| Package Type | Surface Mount; SMD |