Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC3G07DCURG4

Description
IC BUFFER NON-INVERT 5.5V 8VSSOP
Datasheet
Description
IC BUFFER NON-INVERT 5.5V 8VSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC3G07DCURG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC3G07DCURG4
Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC3G07DCURG4
IC BUFFER NON-INVERT 5.5V 8VSSOP

IC BUFFER NON-INVERT 5.5V 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74LVC3G07DCURG4
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Dipole antenna for LR/XLR radio - AS-ANT-DIP-WW-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
Telecom - SI32284-A-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 48-VFQFN Exposed Pad
View Details
KBMPS005070 - KBMPS005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Transceiver ICs - NRF24AP1-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details