Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC3G07DCURE4 SN74LVC3G07DCURE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255699-SN74LVC3G07D CURE4 Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-VFSOP (0.091", 2.30mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 3 Number of Bits per Element: 1 Part Status: Obsolete(EOL) Family Name: SN74LVC3G07 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: US8 Alternative Parts (Cross-Reference): SN74LVC3G07QDCURQ1; 74LVC3G07DC; NLV37WZ07USG; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255699-SN74LVC3G07D CURE4 Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-VFSOP (0.091", 2.30mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 3 Number of Bits per Element: 1 Part Status: Obsolete(EOL) Family Name: SN74LVC3G07 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: US8 Alternative Parts (Cross-Reference): SN74LVC3G07QDCURQ1; 74LVC3G07DC; NLV37WZ07USG; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC3G07DCURE4 - 1255699-SN74LVC3G07DCURE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC3G07DCURE4
1255699-SN74LVC3G07DCURE4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC3G07DCURE4 1255699-SN74LVC3G07DCURE4
Manufacturer: Texas Instruments Win Source Part Number: 1255699-SN74LVC3G07D CURE4 Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-VFSOP (0.091", 2.30mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 3 Number of Bits per Element: 1 Part Status: Obsolete(EOL) Family Name: SN74LVC3G07 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: US8 Alternative Parts (Cross-Reference): SN74LVC3G07QDCURQ1; 74LVC3G07DC; NLV37WZ07USG; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 1255699-SN74LVC3G07DCURE4
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-VFSOP (0.091", 2.30mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Number of Elements: 3
Number of Bits per Element: 1
Part Status: Obsolete(EOL)
Family Name: SN74LVC3G07
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: US8
Alternative Parts (Cross-Reference): SN74LVC3G07QDCURQ1; 74LVC3G07DC; NLV37WZ07USG;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1255699-SN74LVC3G07DCURE4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC3G07DCURE4
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - MAX3483EESA - 844655-MAX3483EESA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details