Texas Instruments High-Performance Analog 5.5V 32mA Interface Transceiver IC SN74LVC3G07DCURE4

Description
3-Ch Buffer IC, Non-Inv, 5.5V, 32mA, VSSOP, CMOS Product overview: SN74LVC3G07DCURE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, 32mA, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC3G07DCURE 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-Ch Buffer IC, Non-Inv, 5.5V, 32mA, VSSOP, CMOS Product overview: SN74LVC3G07DCURE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, 32mA, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC3G07DCURE 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
5.5V 32mA Interface Transceiver IC
704-SN74LVC3G07DCURE4
5.5V 32mA Interface Transceiver IC 704-SN74LVC3G07DCURE4
3-Ch Buffer IC, Non-Inv, 5.5V, 32mA, VSSOP, CMOS Product overview: SN74LVC3G07DCURE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, 32mA, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC3G07DCURE 4 can be used for catalog matching and distributor lookup.

3-Ch Buffer IC, Non-Inv, 5.5V, 32mA, VSSOP, CMOS Product overview: SN74LVC3G07DCURE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, 32mA, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC3G07DCURE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 704-SN74LVC3G07DCURE4
Product Name 5.5V 32mA Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Octal buffer/line driver; 3-state - 74ALVC541D,112 - Nexperia B.V.
Specs
Technology LVTTL
Device Type Buffer
Supply Voltage 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; Other; 1.65 - 3.6
View Details
RF Front End (LNA + PA) - 2312-QPF4617TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
 - 55501EJ/B - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
2 suppliers