Triple Inverter Buffer/Driver with Open-Drain Output 8-US8 -40 to 125
Inverter IC 3 Channel Open Drain 8-VSSOP
Inverter IC 3 Channel Open Drain 8-VSSOP
Inverter IC 3 Channel Open Drain 8-VSSOP
Triple Inverter Buffer/Driver, 32mA, 5.5V, 7.2ns, VSSOP Product overview: SN74LVC3G06DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32mA, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32mA, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC3G06DCUR can be used for catalog matching and distributor lookup.
IC INVERTER 3CH 3-INP 8VSSOP
IC INVERTER OD 3CH 3-INP 8VSSOP
Inverter IC 3 Channel Open Drain 8-VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC3G06DCUR | 296-SN74LVC3G06DCURCT-ND | 705-SN74LVC3G06DCUR | SN74LVC3G06DCUR | SN74LVC3G06DCUR | SN74LVC3G06DCUR |
| Product Name | SN74LVC3G06 Triple Inverter Buffer/Driver with Open-Drain Output | Gates and Inverters | 32mA 5.5V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Buffer/Driver | NOT | NOT; Buffer/Driver; Buffer, Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 1.8,2.5,3.3,5 | 1.65V ~ 5.5V | 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 1.65V ~ 5.5V | |
| Logic Family | LVC | |||||
| Propagation Delay | 7.8 ns | 2.9 ns | 7.2 ns | |||
| Operating Current | 0.0100 mA | 0.0100 mA | 32 mA |