Texas Instruments SN74LVC3G06 Triple Inverter Buffer/Driver with Open-Drain Output SN74LVC3G06DCTR

Description
Triple Inverter Buffer/Driver with Open-Drain Output 8-SM8 -40 to 125
Request a Quote Datasheet
Description
Triple Inverter Buffer/Driver with Open-Drain Output 8-SM8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC3G06 Triple Inverter Buffer/Driver with Open-Drain Output - SN74LVC3G06DCTR - Texas Instruments
Dallas, TX, United States
SN74LVC3G06 Triple Inverter Buffer/Driver with Open-Drain Output
SN74LVC3G06DCTR
SN74LVC3G06 Triple Inverter Buffer/Driver with Open-Drain Output SN74LVC3G06DCTR
Triple Inverter Buffer/Driver with Open-Drain Output 8-SM8 -40 to 125

Triple Inverter Buffer/Driver with Open-Drain Output 8-SM8 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC3G06DCTR - 720489-SN74LVC3G06DCTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC3G06DCTR
720489-SN74LVC3G06DCTR
Logic - Logic - Gates and Inverters - SN74LVC3G06DCTR 720489-SN74LVC3G06DCTR
Manufacturer: Texas Instruments Win Source Part Number: 720489-SN74LVC3G06DC TR Packaging: Reel Mounting Style: SMD Features: Open Drain Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: -, 32mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: SM8 (SSOP) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: 74LVC3G06 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 10μA Max Propagation Delay at V, Max CL: 2.9ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 720489-SN74LVC3G06DCTR
Packaging: Reel
Mounting Style: SMD
Features: Open Drain
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: -, 32mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: SM8 (SSOP)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: 74LVC3G06
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 2.9ns at 5V, 50pF

Buy Now
Gates and Inverters - 296-13280-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13280-6-ND
Gates and Inverters 296-13280-6-ND
Inverter IC 3 Channel Open Drain SM8

Inverter IC 3 Channel Open Drain SM8

Buy Now Datasheet
Gates and Inverters - 296-13280-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13280-1-ND
Gates and Inverters 296-13280-1-ND
Inverter IC 3 Channel Open Drain SM8

Inverter IC 3 Channel Open Drain SM8

Buy Now Datasheet
Gates and Inverters - 296-13280-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13280-2-ND
Gates and Inverters 296-13280-2-ND
Inverter IC 3 Channel Open Drain SM8

Inverter IC 3 Channel Open Drain SM8

Buy Now Datasheet
Singapore, Singapore
3.3V 32mA SSOP Logic IC
705-SN74LVC3G06DCTR
3.3V 32mA SSOP Logic IC 705-SN74LVC3G06DCTR
Triple Inverter Buffer/Driver, 3.3V, 32mA, 7.2ns, SSOP Product overview: SN74LVC3G06DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 32mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 32mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC3G06DCTR can be used for catalog matching and distributor lookup.

Triple Inverter Buffer/Driver, 3.3V, 32mA, 7.2ns, SSOP Product overview: SN74LVC3G06DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 32mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 32mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC3G06DCTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC3G06DCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC3G06DCTR
Gates and Inverters SN74LVC3G06DCTR
Inverter IC 3 Channel Open Drain SM8

Inverter IC 3 Channel Open Drain SM8

Buy Now
Logic - Gates and Inverters - SN74LVC3G06DCTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC3G06DCTR
Logic - Gates and Inverters SN74LVC3G06DCTR
IC INVERTER OD 3CH 3-INP SM8

IC INVERTER OD 3CH 3-INP SM8

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC3G06DCTR 720489-SN74LVC3G06DCTR 296-13280-6-ND 705-SN74LVC3G06DCTR SN74LVC3G06DCTR SN74LVC3G06DCTR
Product Name SN74LVC3G06 Triple Inverter Buffer/Driver with Open-Drain Output Logic - Logic - Gates and Inverters - SN74LVC3G06DCTR Gates and Inverters 3.3V 32mA SSOP Logic IC Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Buffer/Driver NOT; Inverter NOT NOT; Buffer/Driver; Buffer, Inverter NOT; Inverter NOT
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC
Propagation Delay 7.8 ns 2.9 ns 2.9 ns 7.2 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
Logic IC - 705-54LS03DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-8683601DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details
Gates and Inverters - Multi-Function, Configurable - 100179DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Look-ahead Carry Generator
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details