Texas Instruments SN74LVC3G04 Triple Inverter Gate SN74LVC3G04DCUT

Description
Triple Inverter Gate 8-US8 -40 to 125
Request a Quote Datasheet
Description
Triple Inverter Gate 8-US8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC3G04 Triple Inverter Gate - SN74LVC3G04DCUT - Texas Instruments
Dallas, TX, United States
SN74LVC3G04 Triple Inverter Gate
SN74LVC3G04DCUT
SN74LVC3G04 Triple Inverter Gate SN74LVC3G04DCUT
Triple Inverter Gate 8-US8 -40 to 125

Triple Inverter Gate 8-US8 -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V 32mA Logic IC
705-SN74LVC3G04DCUT
5.5V 32mA Logic IC 705-SN74LVC3G04DCUT
3-Ch Inverter IC, 1.65-5.5V, 32mA, 7.9ns, VSSOP, CMOS Product overview: SN74LVC3G04DCUT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC3G04DCUT can be used for catalog matching and distributor lookup.

3-Ch Inverter IC, 1.65-5.5V, 32mA, 7.9ns, VSSOP, CMOS Product overview: SN74LVC3G04DCUT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC3G04DCUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC3G04DCUT - 1255697-SN74LVC3G04DCUT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC3G04DCUT
1255697-SN74LVC3G04DCUT
Logic - Logic - Gates and Inverters - SN74LVC3G04DCUT 1255697-SN74LVC3G04DCUT
Manufacturer: Texas Instruments Win Source Part Number: 1255697-SN74LVC3G04D CUT Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-VFSOP (0.091", 2.30mm Width) Number of Circuits: 3 Mounting: SMD Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF Logic Level - Low: 0.7 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Family Name: SN74LVC3G04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: US8 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): TC7WZ04FK(BRA); TC7WZ04FK(BRA,F); TC7WZ04FK,LJ(CT; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255697-SN74LVC3G04DCUT
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VFSOP (0.091", 2.30mm Width)
Number of Circuits: 3
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Family Name: SN74LVC3G04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: US8
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): TC7WZ04FK(BRA); TC7WZ04FK(BRA,F); TC7WZ04FK,LJ(CT;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-32332-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32332-1-ND
Gates and Inverters 296-32332-1-ND
Inverter IC 3 Channel 8-VSSOP

Inverter IC 3 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-32332-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32332-2-ND
Gates and Inverters 296-32332-2-ND
Inverter IC 3 Channel 8-VSSOP

Inverter IC 3 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-32332-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32332-6-ND
Gates and Inverters 296-32332-6-ND
Inverter IC 3 Channel 8-VSSOP

Inverter IC 3 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - SN74LVC3G04DCUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC3G04DCUT
Gates and Inverters SN74LVC3G04DCUT
Inverter IC 3 Channel 8-VSSOP

Inverter IC 3 Channel 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC3G04DCUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC3G04DCUT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC3G04DCUT
IC INVERTER 3CH 3-INP 8VSSOP

IC INVERTER 3CH 3-INP 8VSSOP

Supplier's Site
Logic, Triple Inverter Gate, 8Us8; Logic Family / Base Number Texas Instruments - 26AJ9555 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Triple Inverter Gate, 8Us8; Logic Family / Base Number Texas Instruments
26AJ9555
Logic, Triple Inverter Gate, 8Us8; Logic Family / Base Number Texas Instruments 26AJ9555
LOGIC, TRIPLE INVERTER GATE, 8US8; Logic Family / Base Number:74LVC3G04; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:US8; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

LOGIC, TRIPLE INVERTER GATE, 8US8; Logic Family / Base Number:74LVC3G04; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:US8; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74LVC3G04DCUT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC3G04DCUT
Logic - Gates and Inverters SN74LVC3G04DCUT
IC INVERTER 3CH 3-INP 8VSSOP

IC INVERTER 3CH 3-INP 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC3G04DCUT 705-SN74LVC3G04DCUT 1255697-SN74LVC3G04DCUT 296-32332-1-ND SN74LVC3G04DCUT SN74LVC3G04DCUT 26AJ9555 SN74LVC3G04DCUT
Product Name SN74LVC3G04 Triple Inverter Gate 5.5V 32mA Logic IC Logic - Logic - Gates and Inverters - SN74LVC3G04DCUT Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic, Triple Inverter Gate, 8Us8; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters
Gate Type NOT NOT; Buffer, Inverter NOT; Inverter NOT NOT; Inverter NOT NOT; Inverter NOT
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC
Propagation Delay 8.9 ns 7.9 ns 3.2 ns 3.2 ns
Operating Current 0.0100 mA 32 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54ACTQ32JRQMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 4007UBDCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Complementary Pair Plus Inverter
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 14-CDIP
View Details
SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-86842012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
3 suppliers
Logic - Logic - Gates and Inverters - 54AS04J - 162887-54AS04J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers