Texas Instruments SN74LVC3G04 Triple Inverter Gate SN74LVC3G04DCUR

Description
Triple Inverter Gate 8-US8 -40 to 125
Request a Quote Datasheet
Description
Triple Inverter Gate 8-US8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC3G04 Triple Inverter Gate - SN74LVC3G04DCUR - Texas Instruments
Dallas, TX, United States
SN74LVC3G04 Triple Inverter Gate
SN74LVC3G04DCUR
SN74LVC3G04 Triple Inverter Gate SN74LVC3G04DCUR
Triple Inverter Gate 8-US8 -40 to 125

Triple Inverter Gate 8-US8 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-13279-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13279-6-ND
Gates and Inverters 296-13279-6-ND
Inverter IC 3 Channel 8-VSSOP

Inverter IC 3 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-13279-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13279-2-ND
Gates and Inverters 296-13279-2-ND
Inverter IC 3 Channel 8-VSSOP

Inverter IC 3 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-13279-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13279-1-ND
Gates and Inverters 296-13279-1-ND
Inverter IC 3 Channel 8-VSSOP

Inverter IC 3 Channel 8-VSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC3G04DCUR - 030384-SN74LVC3G04DCUR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC3G04DCUR
030384-SN74LVC3G04DCUR
Logic - Logic - Gates and Inverters - SN74LVC3G04DCUR 030384-SN74LVC3G04DCUR
Manufacturer: Texas Instruments Win Source Part Number: 030384-SN74LVC3G04DC UR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030384-SN74LVC3G04DCUR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V 32mA Logic IC
705-SN74LVC3G04DCUR
5.5V 32mA Logic IC 705-SN74LVC3G04DCUR
3-Ch Inverter IC, 1.65-5.5V, 3.2ns, 32mA, VSSOP Product overview: SN74LVC3G04DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC3G04DCUR can be used for catalog matching and distributor lookup.

3-Ch Inverter IC, 1.65-5.5V, 3.2ns, 32mA, VSSOP Product overview: SN74LVC3G04DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC3G04DCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Inverters
SN74LVC3G04DCUR
Logic ICs >> Inverters SN74LVC3G04DCUR
VSSOP-8-0.5mm Inverters ROHS

VSSOP-8-0.5mm Inverters ROHS

Supplier's Site Datasheet
Ic, Triple Inverter, Smd; Logic Family / Base Number Texas Instruments - 29AH7644 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Triple Inverter, Smd; Logic Family / Base Number Texas Instruments
29AH7644
Ic, Triple Inverter, Smd; Logic Family / Base Number Texas Instruments 29AH7644
IC, TRIPLE INVERTER, SMD; Logic Family / Base Number:74LVC3G04; Logic Type:Inverter; Output Current:32mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:VSSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

IC, TRIPLE INVERTER, SMD; Logic Family / Base Number:74LVC3G04; Logic Type:Inverter; Output Current:32mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:VSSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74LVC3G04DCUR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC3G04DCUR
Logic - Gates and Inverters SN74LVC3G04DCUR
IC INVERTER 3CH 3-INP 8VSSOP

IC INVERTER 3CH 3-INP 8VSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LVC3G04DCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC3G04DCUR
Gates and Inverters SN74LVC3G04DCUR
Inverter IC 3 Channel 8-VSSOP

Inverter IC 3 Channel 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC3G04DCUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC3G04DCUR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC3G04DCUR
IC INVERTER 3CH 3-INP 8VSSOP

IC INVERTER 3CH 3-INP 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC3G04DCUR 296-13279-6-ND 030384-SN74LVC3G04DCUR 705-SN74LVC3G04DCUR SN74LVC3G04DCUR 29AH7644 SN74LVC3G04DCUR SN74LVC3G04DCUR SN74LVC3G04DCUR
Product Name SN74LVC3G04 Triple Inverter Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC3G04DCUR 5.5V 32mA Logic IC Logic ICs >> Inverters Ic, Triple Inverter, Smd; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT NOT; Inverter NOT; Inverter NOT NOT; Inverter NOT NOT; Inverter NOT
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65 V ~ 5.5 V 5.5V 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 8.9 ns 3.2 ns 3.2 ns 3.2 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS832B Hex 2-Input OR Drivers - 5962-88523012A - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
3 suppliers
Gates and Inverters - 54H87DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
Gates and Inverters - 5422DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers