Texas Instruments SN74LVC3G04 Triple Inverter Gate SN74LVC3G04DCTRG4

Description
Triple Inverter Gate 8-SM8 -40 to 125
Request a Quote Datasheet
Description
Triple Inverter Gate 8-SM8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC3G04 Triple Inverter Gate - SN74LVC3G04DCTRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC3G04 Triple Inverter Gate
SN74LVC3G04DCTRG4
SN74LVC3G04 Triple Inverter Gate SN74LVC3G04DCTRG4
Triple Inverter Gate 8-SM8 -40 to 125

Triple Inverter Gate 8-SM8 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC3G04DCTRG4 - 1255696-SN74LVC3G04DCTRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC3G04DCTRG4
1255696-SN74LVC3G04DCTRG4
Logic - Logic - Gates and Inverters - SN74LVC3G04DCTRG4 1255696-SN74LVC3G04DCTRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255696-SN74LVC3G04D CTRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1255696-SN74LVC3G04DCTRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now
Singapore, Singapore
5.5V SSOP Logic IC
705-SN74LVC3G04DCTRG4
5.5V SSOP Logic IC 705-SN74LVC3G04DCTRG4
Triple Inverter IC, 3-Gate CMOS, 1.65-5.5V, SSOP Product overview: SN74LVC3G04DCTRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC3G04DCTRG 4 can be used for catalog matching and distributor lookup.

Triple Inverter IC, 3-Gate CMOS, 1.65-5.5V, SSOP Product overview: SN74LVC3G04DCTRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC3G04DCTRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74LVC3G04DCTRG4 1255696-SN74LVC3G04DCTRG4 705-SN74LVC3G04DCTRG4
Product Name SN74LVC3G04 Triple Inverter Gate Logic - Logic - Gates and Inverters - SN74LVC3G04DCTRG4 5.5V SSOP Logic IC
Gate Type NOT NOT NOT; Buffer, Inverter
Supply Voltage 1.8,2.5,3.3,5 5.5V
Logic Family LVC
Propagation Delay 8.9 ns 3.2 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-87615012A - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-86842012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100102J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100107J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers