Texas Instruments SN74LVC3G04 Triple Inverter Gate SN74LVC3G04DCTR

Description
Triple Inverter Gate 8-SM8 -40 to 125
Request a Quote Datasheet
Description
Triple Inverter Gate 8-SM8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC3G04 Triple Inverter Gate - SN74LVC3G04DCTR - Texas Instruments
Dallas, TX, United States
SN74LVC3G04 Triple Inverter Gate
SN74LVC3G04DCTR
SN74LVC3G04 Triple Inverter Gate SN74LVC3G04DCTR
Triple Inverter Gate 8-SM8 -40 to 125

Triple Inverter Gate 8-SM8 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-13278-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13278-1-ND
Gates and Inverters 296-13278-1-ND
Inverter IC 3 Channel SM8

Inverter IC 3 Channel SM8

Buy Now Datasheet
Gates and Inverters - 296-13278-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13278-2-ND
Gates and Inverters 296-13278-2-ND
Inverter IC 3 Channel SM8

Inverter IC 3 Channel SM8

Buy Now Datasheet
Gates and Inverters - 296-13278-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13278-6-ND
Gates and Inverters 296-13278-6-ND
Inverter IC 3 Channel SM8

Inverter IC 3 Channel SM8

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC3G04DCTR - 007244-SN74LVC3G04DCTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC3G04DCTR
007244-SN74LVC3G04DCTR
Logic - Logic - Gates and Inverters - SN74LVC3G04DCTR 007244-SN74LVC3G04DCTR
Manufacturer: Texas Instruments Win Source Part Number: 007244-SN74LVC3G04DC TR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SM8 Dimension: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 007244-SN74LVC3G04DCTR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SM8
Dimension: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
5.5V 32mA Logic IC
705-SN74LVC3G04DCTR
5.5V 32mA Logic IC 705-SN74LVC3G04DCTR
3-Ch CMOS Inverter, 1.65-5.5V, 3.2ns Delay, 32mA Output Product overview: SN74LVC3G04DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC3G04DCTR can be used for catalog matching and distributor lookup.

3-Ch CMOS Inverter, 1.65-5.5V, 3.2ns Delay, 32mA Output Product overview: SN74LVC3G04DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC3G04DCTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Inverter Gate, Triple, 4.1Ns, Ssop-8; Logic Function Texas Instruments - 94T5063 - Newark, An Avnet Company
Chicago, IL, United States
Logic Inverter Gate, Triple, 4.1Ns, Ssop-8; Logic Function Texas Instruments
94T5063
Logic Inverter Gate, Triple, 4.1Ns, Ssop-8; Logic Function Texas Instruments 94T5063
LOGIC INVERTER GATE, TRIPLE, 4.1NS, SSOP-8; Logic Function:Inverter; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:8Pins; Logic Case Style:SSOP; Product Range:74LVC3G04; Logic IC Family:74LVC; Supply Voltage Min:1.65V RoHS Compliant: Yes

LOGIC INVERTER GATE, TRIPLE, 4.1NS, SSOP-8; Logic Function:Inverter; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:8Pins; Logic Case Style:SSOP; Product Range:74LVC3G04; Logic IC Family:74LVC; Supply Voltage Min:1.65V RoHS Compliant: Yes

Supplier's Site
Logic, Inverter Gate, Ssop-8; Logic Family / Base Number Texas Instruments - 28AH5132 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Inverter Gate, Ssop-8; Logic Family / Base Number Texas Instruments
28AH5132
Logic, Inverter Gate, Ssop-8; Logic Family / Base Number Texas Instruments 28AH5132
LOGIC, INVERTER GATE, SSOP-8; Logic Family / Base Number:74LVC3G04; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

LOGIC, INVERTER GATE, SSOP-8; Logic Family / Base Number:74LVC3G04; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74LVC3G04DCTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC3G04DCTR
Logic - Gates and Inverters SN74LVC3G04DCTR
IC INVERTER 3CH 3-INP SM8

IC INVERTER 3CH 3-INP SM8

Supplier's Site Datasheet
Gates and Inverters - SN74LVC3G04DCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC3G04DCTR
Gates and Inverters SN74LVC3G04DCTR
Inverter IC 3 Channel SM8

Inverter IC 3 Channel SM8

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC3G04DCTR 296-13278-1-ND 007244-SN74LVC3G04DCTR 705-SN74LVC3G04DCTR 94T5063 28AH5132 SN74LVC3G04DCTR SN74LVC3G04DCTR
Product Name SN74LVC3G04 Triple Inverter Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC3G04DCTR 5.5V 32mA Logic IC Logic Inverter Gate, Triple, 4.1Ns, Ssop-8; Logic Function Texas Instruments Logic, Inverter Gate, Ssop-8; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT NOT; Inverter NOT; Buffer, Inverter NOT; Inverter NOT NOT; Inverter
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65 V ~ 5.5 V 5.5V 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 8.9 ns 3.2 ns 3.2 ns 3.2 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F20DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
3 suppliers
SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-8761401DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
2 suppliers
Gates and Inverters - 54S09DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
 - 54S10FM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type Other; FL14
View Details
3 suppliers