The SN74LVC373A-EP is an octal transparent D-type latch designed for operation within a supply voltage range of 2.7 V to 3.6 V. It features 3-state outputs and is capable of handling input voltages up to 5.5 V, making it suitable for mixed-mode signal applications. The device supports partial-power-down modes through its I_off feature, which disables outputs to prevent backflow current during power-down conditions. This latch operates with a maximum propagation delay of 7.5 ns at 3.3 V and provides enhanced ESD protection exceeding 2000 V per MIL-STD-883, ensuring reliability in various environments. The operating temperature range extends from -40 °C to 125 °C, making it suitable for industrial applications. The SN74LVC373A-EP is available in multiple package options, including SOIC, TSSOP, and SSOP, with a controlled baseline for consistent performance.
Enhanced Product Octal Transparent D-Type Latch With 3-State Outputs 20-SOIC -40 to 125
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Win Source Part Number: 1257239-SN74LVC373AQ
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LVC
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 1.5ns
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-22365-2R,296-223
Base Product Number: SN74LVC37
Product Status: Obsolete
IC OCTAL TRANSP D LATCH 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LVC373AQDWREP | 296-22365-2-ND | 1257239-SN74LVC373AQDWREP | SN74LVC373AQDWREP | SN74LVC373AQDWREP | SN74LVC373AQDWREP |
| Product Name | SN74LVC373A-EP Enhanced Product Octal Transparent D-Type Latch With 3-State Outputs | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 3.3V; 3.6V; 2.7,3.3 | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 3.6V | 3.6V; 1.65V ~ 3.6V | |
| Operating Current | 0.0100 mA | |||||
| Propagation Delay | 8.5 ns | 1.5 ns | 1.5 ns | 1.5 ns |