Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74LVC373ANS

Description
SN74LVC373A Octal Transparent D-Type Latch With 3-State Outputs
Request a Quote Datasheet
Description
SN74LVC373A Octal Transparent D-Type Latch With 3-State Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LVC373ANS - Rochester Electronics
Newburyport, MA, United States
SN74LVC373A Octal Transparent D-Type Latch With 3-State Outputs

SN74LVC373A Octal Transparent D-Type Latch With 3-State Outputs

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LVC373ANS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVC373ANS
Integrated Circuits (ICs) - Logic - Latches SN74LVC373ANS
BUS DRIVER, LVC/LCX/Z SERIES

BUS DRIVER, LVC/LCX/Z SERIES

Supplier's Site

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches
Product Number SN74LVC373ANS SN74LVC373ANS
Product Name Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Latches - 74ALVCH162260GR-P - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 3.6V
Package Type SSOP
View Details
2 suppliers
Latches - 74LVT162373DGG,512-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74LVT16373ADL,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 32 mA
High-level Output Current (Source) 64 mA
View Details
Dual 2-Bit Transparent Latch - 54LS75/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 15 ns
View Details