Texas Instruments SN74LVC32A Quadruple 2-Input Positive-OR Gate SN74LVC32ARGYR

Description
Quadruple 2-Input Positive-OR Gate 14-VQFN -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gate 14-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC32A Quadruple 2-Input Positive-OR Gate - SN74LVC32ARGYR - Texas Instruments
Dallas, TX, United States
SN74LVC32A Quadruple 2-Input Positive-OR Gate
SN74LVC32ARGYR
SN74LVC32A Quadruple 2-Input Positive-OR Gate SN74LVC32ARGYR
Quadruple 2-Input Positive-OR Gate 14-VQFN -40 to 125

Quadruple 2-Input Positive-OR Gate 14-VQFN -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-13819-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13819-6-ND
Gates and Inverters 296-13819-6-ND
OR Gate IC 4 Channel 14-VQFN (3.5x3.5)

OR Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Gates and Inverters - 296-13819-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13819-1-ND
Gates and Inverters 296-13819-1-ND
OR Gate IC 4 Channel 14-VQFN (3.5x3.5)

OR Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Gates and Inverters - 296-13819-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13819-2-ND
Gates and Inverters 296-13819-2-ND
OR Gate IC 4 Channel 14-VQFN (3.5x3.5)

OR Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC32ARGYR - 1100653-SN74LVC32ARGYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC32ARGYR
1100653-SN74LVC32ARGYR
Logic - Logic - Gates and Inverters - SN74LVC32ARGYR 1100653-SN74LVC32ARGYR
Manufacturer: Texas Instruments Win Source Part Number: 1100653-SN74LVC32ARG YR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.6ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Family Name: SN74LVC32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-VQFN (3.5x3.5) Dimension: 14-VFQFN Exposed Pad Supply Voltage - Operating: 1.65 V to 3.6 V Alternative Parts (Cross-Reference): 74LCX32FT(AJ); 74LCX32FT; SN74LVC32ADB; SN74LVC32ANSG4; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100653-SN74LVC32ARGYR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Family Name: SN74LVC32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-VQFN (3.5x3.5)
Dimension: 14-VFQFN Exposed Pad
Supply Voltage - Operating: 1.65 V to 3.6 V
Alternative Parts (Cross-Reference): 74LCX32FT(AJ); 74LCX32FT; SN74LVC32ADB; SN74LVC32ANSG4;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.6V VQFN Logic IC
705-SN74LVC32ARGYR
3.6V VQFN Logic IC 705-SN74LVC32ARGYR
4-ch 2-input OR Gate IC, 1.65-3.6V, VQFN, CMOS Product overview: SN74LVC32ARGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32ARGYR can be used for catalog matching and distributor lookup.

4-ch 2-input OR Gate IC, 1.65-3.6V, VQFN, CMOS Product overview: SN74LVC32ARGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32ARGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC32ARGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC32ARGYR
Gates and Inverters SN74LVC32ARGYR
OR Gate IC 4 Channel 14-VQFN (3.5x3.5)

OR Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Gates and Inverters - SN74LVC32ARGYR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC32ARGYR
Gates and Inverters SN74LVC32ARGYR
IC GATE OR 4CH 2-INP 14VQFN

IC GATE OR 4CH 2-INP 14VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC32ARGYR
Logic Gates SN74LVC32ARGYR
Logic Gates Quad 2-Input Pos

Logic Gates Quad 2-Input Pos

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC32ARGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC32ARGYR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC32ARGYR
IC GATE OR 4CH 2-INP 14VQFN

IC GATE OR 4CH 2-INP 14VQFN

Supplier's Site
Logic - Gates and Inverters - SN74LVC32ARGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC32ARGYR
Logic - Gates and Inverters SN74LVC32ARGYR
IC GATE OR 4CH 2-INP 14VQFN

IC GATE OR 4CH 2-INP 14VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC32ARGYR 296-13819-6-ND 1100653-SN74LVC32ARGYR 705-SN74LVC32ARGYR SN74LVC32ARGYR SN74LVC32ARGYR SN74LVC32ARGYR SN74LVC32ARGYR SN74LVC32ARGYR
Product Name SN74LVC32A Quadruple 2-Input Positive-OR Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC32ARGYR 3.6V VQFN Logic IC Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type OR OR NOT; OR; OR Gate OR; OR GATE OR; OR Gate OR; OR Gate OR NOT; OR
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V 3.6V; 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC CMOS
Propagation Delay 8.7 ns 3.6 ns 3.6 ns 3.6 ns 3.6 ns
Operating Current 0.0400 mA 24 mA 24 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4001BDMQB - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 54LS11DMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Gates and Inverters - 5402DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers