Texas Instruments SN74LVC32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gate SN74LVC32AQPWREP

Description
Enhanced Product Quadruple 2-Input Positive-Or Gate 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Enhanced Product Quadruple 2-Input Positive-Or Gate 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gate - SN74LVC32AQPWREP - Texas Instruments
Dallas, TX, United States
SN74LVC32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gate
SN74LVC32AQPWREP
SN74LVC32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gate SN74LVC32AQPWREP
Enhanced Product Quadruple 2-Input Positive-Or Gate 14-TSSOP -40 to 125

Enhanced Product Quadruple 2-Input Positive-Or Gate 14-TSSOP -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC32AQPWREP - 1100652-SN74LVC32AQPWREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC32AQPWREP
1100652-SN74LVC32AQPWREP
Logic - Logic - Gates and Inverters - SN74LVC32AQPWREP 1100652-SN74LVC32AQPWREP
Manufacturer: Texas Instruments Win Source Part Number: 1100652-SN74LVC32AQP WREP Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.8ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100652-SN74LVC32AQPWREP
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.8ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-18127-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18127-2-ND
Gates and Inverters 296-18127-2-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad 3.6V TSSOP Logic IC
705-SN74LVC32AQPWREP
Quad 3.6V TSSOP Logic IC 705-SN74LVC32AQPWREP
Quad 2-Input OR Gate IC, 3.6V, 125°C, TSSOP, CMOS Product overview: SN74LVC32AQPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32AQPWREP can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, 3.6V, 125°C, TSSOP, CMOS Product overview: SN74LVC32AQPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32AQPWREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC32AQPWREP - Rochester Electronics
Newburyport, MA, United States
OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC32AQPWREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC32AQPWREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC32AQPWREP
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74LVC32AQPWREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC32AQPWREP
Gates and Inverters SN74LVC32AQPWREP
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now
Logic - Gates and Inverters - SN74LVC32AQPWREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC32AQPWREP
Logic - Gates and Inverters SN74LVC32AQPWREP
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC32AQPWREP 1100652-SN74LVC32AQPWREP 296-18127-2-ND 705-SN74LVC32AQPWREP SN74LVC32AQPWREP SN74LVC32AQPWREP SN74LVC32AQPWREP SN74LVC32AQPWREP
Product Name SN74LVC32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gate Logic - Logic - Gates and Inverters - SN74LVC32AQPWREP Gates and Inverters Quad 3.6V TSSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR OR; OR GATE OR OR OR; OR Gate NOT; OR
Supply Voltage 3.6V; 2.7,3.3 2 V ~ 3.6 V 2V ~ 3.6V 3.6V 3.6V 3.6V; 2V ~ 3.6V 2V (Low), 0.8V (High)
Logic Family LVC CMOS
Propagation Delay 4.4 ns 3.8 ns 3.8 ns 3.8 ns
Operating Current 0.0100 mA 24 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F86FMQB - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54ALS38B Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs - 5962-8687101CA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRG4Q1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details