Texas Instruments SN74LVC32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gate SN74LVC32AQDREP

Description
Enhanced Product Quadruple 2-Input Positive-Or Gate 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Enhanced Product Quadruple 2-Input Positive-Or Gate 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gate - SN74LVC32AQDREP - Texas Instruments
Dallas, TX, United States
SN74LVC32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gate
SN74LVC32AQDREP
SN74LVC32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gate SN74LVC32AQDREP
Enhanced Product Quadruple 2-Input Positive-Or Gate 14-SOIC -40 to 125

Enhanced Product Quadruple 2-Input Positive-Or Gate 14-SOIC -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-22363-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22363-2-ND
Gates and Inverters 296-22363-2-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257664-SN74LVC32AQDREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257664-SN74LVC32AQDREP
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257664-SN74LVC32AQDREP
Win Source Part Number: 1257664-SN74LVC32AQD REP Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.8ns @ 3.3V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 2V ~ 3.6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22363-6,-V62/046 61-01XER,-296-22363- 1R,296-22363-1R,296- 22363-2,-296-22363-1 ,296-22363-1,-SN74LV C32AQDREPR,V62/04661 -01XE,-V62/04661-01X E,296-22363-2R,-296- 22363-1,296-22363-6R Base Product Number: 74LVC32

Win Source Part Number: 1257664-SN74LVC32AQDREP
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.8ns @ 3.3V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 2V ~ 3.6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-22363-6,-V62/04661-01XER,-296-22363-1R,296-22363-1R,296-22363-2,-296-22363-1,296-22363-1,-SN74LVC32AQDREPR,V62/04661-01XE,-V62/04661-01XE,296-22363-2R,-296-22363-1,296-22363-6R
Base Product Number: 74LVC32

Buy Now Datasheet
Singapore, Singapore
Quad 3.6V 24mA SOIC Logic IC
705-SN74LVC32AQDREP
Quad 3.6V 24mA SOIC Logic IC 705-SN74LVC32AQDREP
Quad 2-Input OR Gate IC, 3.6V, 24mA, 3.8ns, SOIC Product overview: SN74LVC32AQDREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, 24mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32AQDREP can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, 3.6V, 24mA, 3.8ns, SOIC Product overview: SN74LVC32AQDREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, 24mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32AQDREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC32AQDREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC32AQDREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC32AQDREP
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74LVC32AQDREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC32AQDREP
Gates and Inverters SN74LVC32AQDREP
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74LVC32AQDREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC32AQDREP
Logic - Gates and Inverters SN74LVC32AQDREP
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC32AQDREP 296-22363-2-ND 1257664-SN74LVC32AQDREP 705-SN74LVC32AQDREP SN74LVC32AQDREP SN74LVC32AQDREP SN74LVC32AQDREP
Product Name SN74LVC32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gate Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Quad 3.6V 24mA SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type OR OR NOT; OR; OR Gate OR; OR GATE OR OR; OR Gate NOT; OR
Supply Voltage 3.6V; 2.7,3.3 2V ~ 3.6V 2V ~ 3.6V 3.6V 3.6V 3.6V; 2V ~ 3.6V 2V (Low), 0.8V (High)
Logic Family LVC
Propagation Delay 4.4 ns 3.8 ns 3.8 ns 3.8 ns
Operating Current 0.0100 mA 24 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 54S05FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Logic IC - 705-54S08J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
 - 4002BDC - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers