Texas Instruments SN74LVC32A Quadruple 2-Input Positive-OR Gate SN74LVC32APWTG4

Description
Quadruple 2-Input Positive-OR Gate 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gate 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC32A Quadruple 2-Input Positive-OR Gate - SN74LVC32APWTG4 - Texas Instruments
Dallas, TX, United States
SN74LVC32A Quadruple 2-Input Positive-OR Gate
SN74LVC32APWTG4
SN74LVC32A Quadruple 2-Input Positive-OR Gate SN74LVC32APWTG4
Quadruple 2-Input Positive-OR Gate 14-TSSOP -40 to 125

Quadruple 2-Input Positive-OR Gate 14-TSSOP -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC32APWTG4 - 1100651-SN74LVC32APWTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC32APWTG4
1100651-SN74LVC32APWTG4
Logic - Logic - Gates and Inverters - SN74LVC32APWTG4 1100651-SN74LVC32APWTG4
Manufacturer: Texas Instruments Win Source Part Number: 1100651-SN74LVC32APW TG4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.6ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Imaging, Video & Vision, Audio, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 1100651-SN74LVC32APWTG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Imaging, Video & Vision, Audio, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals

Buy Now Datasheet
Singapore, Singapore
Quad 3.6V 24mA TSSOP Logic IC
705-SN74LVC32APWTG4
Quad 3.6V 24mA TSSOP Logic IC 705-SN74LVC32APWTG4
Quad 2-Input OR Gate IC, 3.6V, 24mA, 3.6ns, TSSOP Product overview: SN74LVC32APWTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32APWTG4 can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, 3.6V, 24mA, 3.6ns, TSSOP Product overview: SN74LVC32APWTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32APWTG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74LVC32APWTG4 1100651-SN74LVC32APWTG4 705-SN74LVC32APWTG4
Product Name SN74LVC32A Quadruple 2-Input Positive-OR Gate Logic - Logic - Gates and Inverters - SN74LVC32APWTG4 Quad 3.6V 24mA TSSOP Logic IC
Gate Type OR NOT; OR; OR Gate OR; OR GATE
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65 V ~ 3.6 V 3.6V
Logic Family LVC
Propagation Delay 8.7 ns 3.6 ns 3.6 ns
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS33FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100117W-MIL - Acme Chip Technology Co., Limited
Specs
Gate Type AND
Output Type Differential
IC Package Type Other; Through Hole
View Details
2 suppliers
Gates and Inverters - 54LS03FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details