Texas Instruments SN74LVC32A Quadruple 2-Input Positive-OR Gate SN74LVC32APWR

Description
Quadruple 2-Input Positive-OR Gate 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gate 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC32A Quadruple 2-Input Positive-OR Gate - SN74LVC32APWR - Texas Instruments
Dallas, TX, United States
SN74LVC32A Quadruple 2-Input Positive-OR Gate
SN74LVC32APWR
SN74LVC32A Quadruple 2-Input Positive-OR Gate SN74LVC32APWR
Quadruple 2-Input Positive-OR Gate 14-TSSOP -40 to 125

Quadruple 2-Input Positive-OR Gate 14-TSSOP -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-1236-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1236-1-ND
Gates and Inverters 296-1236-1-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-1236-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1236-6-ND
Gates and Inverters 296-1236-6-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-1236-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1236-2-ND
Gates and Inverters 296-1236-2-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC32APWR - 007240-SN74LVC32APWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC32APWR
007240-SN74LVC32APWR
Logic - Logic - Gates and Inverters - SN74LVC32APWR 007240-SN74LVC32APWR
Manufacturer: Texas Instruments Win Source Part Number: 007240-SN74LVC32APWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.6ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Family Name: SN74LVC32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Alternative Parts (Cross-Reference): TC74LCX32FT(EL.K); TC74LCX32FT(SOE); MC74LCX32DTEL; 74LVC32APG8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: China , Japan, Malaysia, Philippines , Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Imaging, Video & Vision, Audio, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 007240-SN74LVC32APWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Family Name: SN74LVC32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Alternative Parts (Cross-Reference): TC74LCX32FT(EL.K); TC74LCX32FT(SOE); MC74LCX32DTEL; 74LVC32APG8;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: China , Japan, Malaysia, Philippines , Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Imaging, Video & Vision, Audio, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals

Buy Now Datasheet
Singapore, Singapore
3.6V TSSOP Logic IC
705-SN74LVC32APWR
3.6V TSSOP Logic IC 705-SN74LVC32APWR
4-Ch 2-Input OR Gate IC, 1.65-3.6V, 3.8ns, 14-TSSOP, CMOS Product overview: SN74LVC32APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32APWR can be used for catalog matching and distributor lookup.

4-Ch 2-Input OR Gate IC, 1.65-3.6V, 3.8ns, 14-TSSOP, CMOS Product overview: SN74LVC32APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32APWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC32APWR
Logic Gates SN74LVC32APWR
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Gates and Inverters - SN74LVC32APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC32APWR
Gates and Inverters SN74LVC32APWR
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC32APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC32APWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC32APWR
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74LVC32APWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC32APWR
Gates and Inverters SN74LVC32APWR
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Ic, 74Lvc, Smd, 74Lvc32, Tssop14; Logic Family / Base Number Texas Instruments - 26AJ9562 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Lvc, Smd, 74Lvc32, Tssop14; Logic Family / Base Number Texas Instruments
26AJ9562
Ic, 74Lvc, Smd, 74Lvc32, Tssop14; Logic Family / Base Number Texas Instruments 26AJ9562
IC, 74LVC, SMD, 74LVC32, TSSOP14; Logic Family / Base Number:74LVC32; Logic Type:OR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, 74LVC, SMD, 74LVC32, TSSOP14; Logic Family / Base Number:74LVC32; Logic Type:OR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74LVC32APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC32APWR
Logic - Gates and Inverters SN74LVC32APWR
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC32APWR 296-1236-1-ND 007240-SN74LVC32APWR 705-SN74LVC32APWR SN74LVC32APWR SN74LVC32APWR SN74LVC32APWR SN74LVC32APWR 26AJ9562 SN74LVC32APWR
Product Name SN74LVC32A Quadruple 2-Input Positive-OR Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC32APWR 3.6V TSSOP Logic IC Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Ic, 74Lvc, Smd, 74Lvc32, Tssop14; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters
Gate Type OR OR NOT; OR; OR Gate OR; OR GATE OR; OR Gate OR OR; OR Gate OR; OR NOT; OR
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V 3.6V; 1.65V ~ 3.6V 3.6V 1.65V ~ 3.6V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC CMOS
Propagation Delay 8.7 ns 3.6 ns 3.6 ns 3.8 ns 3.6 ns
Operating Current 0.0400 mA 24 mA 24 mA 24 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS32FMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic IC - 770-54S51DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 4
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers