Texas Instruments SN74LVC32A Quadruple 2-Input Positive-OR Gate SN74LVC32ANSR

Description
Quadruple 2-Input Positive-OR Gate 14-SO -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gate 14-SO -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC32A Quadruple 2-Input Positive-OR Gate - SN74LVC32ANSR - Texas Instruments
Dallas, TX, United States
SN74LVC32A Quadruple 2-Input Positive-OR Gate
SN74LVC32ANSR
SN74LVC32A Quadruple 2-Input Positive-OR Gate SN74LVC32ANSR
Quadruple 2-Input Positive-OR Gate 14-SO -40 to 125

Quadruple 2-Input Positive-OR Gate 14-SO -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.6V 24mA Logic IC
705-SN74LVC32ANSR
3.6V 24mA Logic IC 705-SN74LVC32ANSR
4-Ch 2-Input OR Gate IC, 1.65-3.6V, 24mA, 3.6ns, SOP Product overview: SN74LVC32ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32ANSR can be used for catalog matching and distributor lookup.

4-Ch 2-Input OR Gate IC, 1.65-3.6V, 24mA, 3.6ns, SOP Product overview: SN74LVC32ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32ANSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC32ANSR - 007239-SN74LVC32ANSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC32ANSR
007239-SN74LVC32ANSR
Logic - Logic - Gates and Inverters - SN74LVC32ANSR 007239-SN74LVC32ANSR
Manufacturer: Texas Instruments Win Source Part Number: 007239-SN74LVC32ANSR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.6ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 007239-SN74LVC32ANSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-26624-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26624-1-ND
Gates and Inverters 296-26624-1-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-26624-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26624-2-ND
Gates and Inverters 296-26624-2-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-26624-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26624-6-ND
Gates and Inverters 296-26624-6-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
 - SN74LVC32ANSR - Rochester Electronics
Newburyport, MA, United States
OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC32ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC32ANSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC32ANSR
IC GATE OR 4CH 2-INP 14SO

IC GATE OR 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - SN74LVC32ANSR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC32ANSR
Gates and Inverters SN74LVC32ANSR
IC GATE OR 4CH 2-INP 14SOP

IC GATE OR 4CH 2-INP 14SOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC32ANSR
Logic Gates SN74LVC32ANSR
Logic Gates Quadruple 2-Input Positive-OR Gate

Logic Gates Quadruple 2-Input Positive-OR Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC32ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC32ANSR
Logic - Gates and Inverters SN74LVC32ANSR
IC GATE OR 4CH 2-INP 14SOP

IC GATE OR 4CH 2-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74LVC32ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC32ANSR
Gates and Inverters SN74LVC32ANSR
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC32ANSR 705-SN74LVC32ANSR 007239-SN74LVC32ANSR 296-26624-1-ND SN74LVC32ANSR SN74LVC32ANSR SN74LVC32ANSR SN74LVC32ANSR SN74LVC32ANSR SN74LVC32ANSR
Product Name SN74LVC32A Quadruple 2-Input Positive-OR Gate 3.6V 24mA Logic IC Logic - Logic - Gates and Inverters - SN74LVC32ANSR Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters
Gate Type OR OR; OR GATE NOT; OR; OR Gate OR OR OR OR; OR Gate NOT; OR OR; OR Gate
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 3.6V 1.65 V ~ 3.6 V 1.65V ~ 3.6V 3.6V 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V; 1.65V ~ 3.6V
Logic Family LVC CMOS
Propagation Delay 8.7 ns 3.6 ns 3.6 ns 3.6 ns 3.6 ns
Operating Current 0.0400 mA 24 mA 1.00E-3 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100142DC - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - 54S32FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers