Texas Instruments SN74LVC32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gate SN74LVC32AMPWREP

Description
Enhanced Product Quadruple 2-Input Positive-Or Gate 14-TSSOP -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Quadruple 2-Input Positive-Or Gate 14-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gate - SN74LVC32AMPWREP - Texas Instruments
Dallas, TX, United States
SN74LVC32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gate
SN74LVC32AMPWREP
SN74LVC32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gate SN74LVC32AMPWREP
Enhanced Product Quadruple 2-Input Positive-Or Gate 14-TSSOP -55 to 125

Enhanced Product Quadruple 2-Input Positive-Or Gate 14-TSSOP -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1040594-SN74LVC32AMPWREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1040594-SN74LVC32AMPWREP
Integrated Circuits (ICs) - Logic - Gates and Inverters 1040594-SN74LVC32AMPWREP
Win Source Part Number: 1040594-SN74LVC32AMP WREP Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.8ns @ 3.3V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 2V ~ 3.6V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): SN74LVC86AQPWREP; SN74LVC86AQPWRQ1; SN74ALVC32PW; 74ALVC32PW,118; 74ALVC32MTCX; 74ALVC32MTC; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22362-6,-SN74LVC 32AMPWREP-NDR,-V62/0 4661-02YE-NDR,296-22 362-6-NDR,TEXTISSN74 LVC32AMPWREP,296-223 62-1-NDR,2156-SN74LV C32AMPWREP,296-22362 -2,296-22362-1,296-2 2362-2-NDR,V62/04661 -02YE,-SN74LVC32AMPW REPG4,-V62/04661-02Y E,-296-22362-1-ND,-2 96-22362-1-NDR,-296- 22362-1,-SN74LVC32AM PWREPG4-NDR Base Product Number: 74LVC32

Win Source Part Number: 1040594-SN74LVC32AMPWREP
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.8ns @ 3.3V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 2V ~ 3.6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SN74LVC86AQPWREP; SN74LVC86AQPWRQ1; SN74ALVC32PW; 74ALVC32PW,118; 74ALVC32MTCX; 74ALVC32MTC;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-22362-6,-SN74LVC32AMPWREP-NDR,-V62/04661-02YE-NDR,296-22362-6-NDR,TEXTISSN74LVC32AMPWREP,296-22362-1-NDR,2156-SN74LVC32AMPWREP,296-22362-2,296-22362-1,296-22362-2-NDR,V62/04661-02YE,-SN74LVC32AMPWREPG4,-V62/04661-02YE,-296-22362-1-ND,-296-22362-1-NDR,-296-22362-1,-SN74LVC32AMPWREPG4-NDR
Base Product Number: 74LVC32

Buy Now Datasheet
Singapore, Singapore
3.6V 24mA TSSOP Logic IC
705-SN74LVC32AMPWREP
3.6V 24mA TSSOP Logic IC 705-SN74LVC32AMPWREP
4-Bit 2-Input OR Gate IC, 3.6V, 24mA, 3.8ns, TSSOP Product overview: SN74LVC32AMPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32AMPWREP can be used for catalog matching and distributor lookup.

4-Bit 2-Input OR Gate IC, 3.6V, 24mA, 3.8ns, TSSOP Product overview: SN74LVC32AMPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32AMPWREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC32AMPWREP - Rochester Electronics
Newburyport, MA, United States
OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-22362-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22362-2-ND
Gates and Inverters 296-22362-2-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC32AMPWREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC32AMPWREP
Logic - Gates and Inverters SN74LVC32AMPWREP
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC32AMPWREP
Logic Gates SN74LVC32AMPWREP
Logic Gates Mil Enhance Quad 2- Input Pos-OR Gate

Logic Gates Mil Enhance Quad 2- Input Pos-OR Gate

Buy Now Datasheet
Gates and Inverters - SN74LVC32AMPWREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC32AMPWREP
Gates and Inverters SN74LVC32AMPWREP
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC32AMPWREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC32AMPWREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC32AMPWREP
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC32AMPWREP 1040594-SN74LVC32AMPWREP 705-SN74LVC32AMPWREP SN74LVC32AMPWREP 296-22362-2-ND SN74LVC32AMPWREP SN74LVC32AMPWREP SN74LVC32AMPWREP SN74LVC32AMPWREP
Product Name SN74LVC32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gate Integrated Circuits (ICs) - Logic - Gates and Inverters 3.6V 24mA TSSOP Logic IC Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR; OR GATE OR OR NOT; OR OR; OR Gate OR
Supply Voltage 3.6V; 2.7,3.3 2V ~ 3.6V 3.6V 2V ~ 3.6V 2V (Low), 0.8V (High) 3.6V; 2V ~ 3.6V 3.6V
Logic Family LVC CMOS
Propagation Delay 4.4 ns 3.8 ns 3.8 ns 3.8 ns
Operating Current 0.0100 mA 0.0100 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS08LMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 54LS04LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRG4Q1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details