Texas Instruments SN74LVC32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gate SN74LVC32AMDREP

Description
Enhanced Product Quadruple 2-Input Positive-Or Gate 14-SOIC -55 to 125
Request a Quote
Description
Enhanced Product Quadruple 2-Input Positive-Or Gate 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC32A-EP is a quadruple 2-input positive-OR gate designed for operation within a supply voltage range of 2.7 V to 3.6 V. It features inputs that can accept voltages up to 5.5 V, making it suitable for mixed-voltage applications. The device exhibits a maximum propagation delay of 3.8 ns at 3.3 V, ensuring fast switching performance. It is rated for an extended temperature range of -55 °C to 125 °C, which enhances its reliability in demanding environments. The SN74LVC32A-EP includes robust ESD protection, exceeding 2000 V per the Human Body Model, and is compliant with industry standards for enhanced product quality. It is available in a 14-SOIC package, making it suitable for various PCB designs. This device is ideal for engineers looking for a reliable logic gate that can operate in harsh conditions and support high-speed applications.

Datasheet Summary
Powered by GS/AI

The SN74LVC32A-EP is a quadruple 2-input positive-OR gate designed for operation within a supply voltage range of 2.7 V to 3.6 V. It features inputs that can accept voltages up to 5.5 V, making it suitable for mixed-voltage applications. The device exhibits a maximum propagation delay of 3.8 ns at 3.3 V, ensuring fast switching performance. It is rated for an extended temperature range of -55 °C to 125 °C, which enhances its reliability in demanding environments. The SN74LVC32A-EP includes robust ESD protection, exceeding 2000 V per the Human Body Model, and is compliant with industry standards for enhanced product quality. It is available in a 14-SOIC package, making it suitable for various PCB designs. This device is ideal for engineers looking for a reliable logic gate that can operate in harsh conditions and support high-speed applications.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gate - SN74LVC32AMDREP - Texas Instruments
Dallas, TX, United States
SN74LVC32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gate
SN74LVC32AMDREP
SN74LVC32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gate SN74LVC32AMDREP
Enhanced Product Quadruple 2-Input Positive-Or Gate 14-SOIC -55 to 125

Enhanced Product Quadruple 2-Input Positive-Or Gate 14-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-22361-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22361-2-ND
Gates and Inverters 296-22361-2-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-22361-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22361-1-ND
Gates and Inverters 296-22361-1-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
 - SN74LVC32AMDREP - Rochester Electronics
Newburyport, MA, United States
OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC32AMDREP - 896771-SN74LVC32AMDREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC32AMDREP
896771-SN74LVC32AMDREP
Logic - Logic - Gates and Inverters - SN74LVC32AMDREP 896771-SN74LVC32AMDREP
Manufacturer: Texas Instruments Win Source Part Number: 896771-SN74LVC32AMDR EP Series: 74LVC Operating Temperature Range: -55°C ~ 125°C Features: OR Gate IC 4 Channel - 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC32 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN74LVC32AMDREP-NDR , 296-22361-6-NDR, 296-22361-1-NDR, 296-22361-6, -V62/04661-02XE-NDR, 296-22361-2, 296-22361-1, -296-22361-1-ND, -296-22361-1-NDR, V62/04661-02XE, -296-22361-1, 296-22361-2-NDR, -V62/04661-02XE

Manufacturer: Texas Instruments
Win Source Part Number: 896771-SN74LVC32AMDREP
Series: 74LVC
Operating Temperature Range: -55°C ~ 125°C
Features: OR Gate IC 4 Channel - 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC32
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN74LVC32AMDREP-NDR, 296-22361-6-NDR, 296-22361-1-NDR, 296-22361-6, -V62/04661-02XE-NDR, 296-22361-2, 296-22361-1, -296-22361-1-ND, -296-22361-1-NDR, V62/04661-02XE, -296-22361-1, 296-22361-2-NDR, -V62/04661-02XE

Buy Now Datasheet
Singapore, Singapore
3.6V SOIC Logic IC
705-SN74LVC32AMDREP
3.6V SOIC Logic IC 705-SN74LVC32AMDREP
4-Input OR Gate IC, 2-Input, 3.6V, CMOS, SOIC, 3.8ns Product overview: SN74LVC32AMDREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32AMDREP can be used for catalog matching and distributor lookup.

4-Input OR Gate IC, 2-Input, 3.6V, CMOS, SOIC, 3.8ns Product overview: SN74LVC32AMDREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32AMDREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC32AMDREP
Logic Gates SN74LVC32AMDREP
Logic Gates Mil Enhance Quad 2- Input Pos-OR Gate

Logic Gates Mil Enhance Quad 2- Input Pos-OR Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC32AMDREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC32AMDREP
Logic - Gates and Inverters SN74LVC32AMDREP
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC32AMDREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC32AMDREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC32AMDREP
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74LVC32AMDREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC32AMDREP
Gates and Inverters SN74LVC32AMDREP
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC32AMDREP 296-22361-2-ND SN74LVC32AMDREP 896771-SN74LVC32AMDREP 705-SN74LVC32AMDREP SN74LVC32AMDREP SN74LVC32AMDREP SN74LVC32AMDREP SN74LVC32AMDREP
Product Name SN74LVC32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC32AMDREP 3.6V SOIC Logic IC Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR OR OR NOT OR; OR GATE NOT; OR OR OR; OR Gate
Supply Voltage 3.6V; 2.7,3.3 2V ~ 3.6V 3.6V 2V (Low), 0.8V (High) 3.6V 3.6V; 2V ~ 3.6V
Logic Family LVC CMOS
Propagation Delay 4.4 ns 3.8 ns 3.8 ns
Operating Current 0.0100 mA 0.0100 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 54LS04LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100179DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Look-ahead Carry Generator
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Logic IC - 770-100102FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
2 suppliers