Texas Instruments SN74LVC32A Quadruple 2-Input Positive-OR Gate SN74LVC32ADT

Description
Quadruple 2-Input Positive-OR Gate 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gate 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC32A Quadruple 2-Input Positive-OR Gate - SN74LVC32ADT - Texas Instruments
Dallas, TX, United States
SN74LVC32A Quadruple 2-Input Positive-OR Gate
SN74LVC32ADT
SN74LVC32A Quadruple 2-Input Positive-OR Gate SN74LVC32ADT
Quadruple 2-Input Positive-OR Gate 14-SOIC -40 to 125

Quadruple 2-Input Positive-OR Gate 14-SOIC -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1040593-SN74LVC32ADT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1040593-SN74LVC32ADT
Integrated Circuits (ICs) - Logic - Gates and Inverters 1040593-SN74LVC32ADT
Win Source Part Number: 1040593-SN74LVC32ADT Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Package: Tape & Reel Number of Circuits: 4 Standard Package: 250 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.6ns @ 3.3V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 3.6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): NLV14070BDR2G; SN74LVC86AD; SN74LVC86ADR; SN74LVC86ADT; 74ALVC86M; 74ALVC86MX; 74ALVC32MX; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LVC32ADT-ND,-SN7 4LVC32ADTG4,2156-SN7 4LVC32ADT,-SN74LVC32 ADTE4-NDR,TEXTISSN74 LVC32ADT,-SN74LVC32A DTE4,SN74LVC32ADTE4, SN74LVC32ADTE4-ND,-2 96-28611-1-ND,-SN74L VC32ADT-NDR,296-2861 1-1,296-28611-2,-SN7 4LVC32ADTG4-NDR,296- 28611-6 Base Product Number: 74LVC32

Win Source Part Number: 1040593-SN74LVC32ADT
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 3.3V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): NLV14070BDR2G; SN74LVC86AD; SN74LVC86ADR; SN74LVC86ADT; 74ALVC86M; 74ALVC86MX; 74ALVC32MX;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LVC32ADT-ND,-SN74LVC32ADTG4,2156-SN74LVC32ADT,-SN74LVC32ADTE4-NDR,TEXTISSN74LVC32ADT,-SN74LVC32ADTE4,SN74LVC32ADTE4,SN74LVC32ADTE4-ND,-296-28611-1-ND,-SN74LVC32ADT-NDR,296-28611-1,296-28611-2,-SN74LVC32ADTG4-NDR,296-28611-6
Base Product Number: 74LVC32

Buy Now Datasheet
Gates and Inverters - 296-28611-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28611-2-ND
Gates and Inverters 296-28611-2-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-28611-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28611-6-ND
Gates and Inverters 296-28611-6-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-28611-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28611-1-ND
Gates and Inverters 296-28611-1-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 3.6V 24mA SOIC Logic IC
705-SN74LVC32ADT
Quad 3.6V 24mA SOIC Logic IC 705-SN74LVC32ADT
Quad 2-Input OR Gate, 3.6V, 24mA, 3.6ns, SOIC Product overview: SN74LVC32ADT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, 24mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32ADT can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate, 3.6V, 24mA, 3.6ns, SOIC Product overview: SN74LVC32ADT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, 24mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32ADT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC32ADT - Rochester Electronics
Newburyport, MA, United States
OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - SN74LVC32ADT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC32ADT
Gates and Inverters SN74LVC32ADT
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC32ADT
Logic Gates SN74LVC32ADT
Logic Gates Quadruple 2-Input Positive-OR Gate

Logic Gates Quadruple 2-Input Positive-OR Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC32ADT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC32ADT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC32ADT
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74LVC32ADT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC32ADT
Logic - Gates and Inverters SN74LVC32ADT
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC32ADT 1040593-SN74LVC32ADT 296-28611-2-ND 705-SN74LVC32ADT SN74LVC32ADT SN74LVC32ADT SN74LVC32ADT SN74LVC32ADT SN74LVC32ADT
Product Name SN74LVC32A Quadruple 2-Input Positive-OR Gate Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Quad 3.6V 24mA SOIC Logic IC Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR OR; OR GATE OR OR; OR Gate OR NOT; OR
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC CMOS
Propagation Delay 8.7 ns 3.6 ns 3.6 ns 3.6 ns
Operating Current 0.0400 mA 24 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100104FC - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Logic IC - 705-54AS04J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers