Texas Instruments SN74LVC32A Quadruple 2-Input Positive-OR Gate SN74LVC32ADR

Description
Quadruple 2-Input Positive-OR Gate 14-SOIC -40 to 125
Request a Quote
Description
Quadruple 2-Input Positive-OR Gate 14-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC32ADR is a quadruple 2-input positive-OR gate in a 14-pin SOIC package, measuring 8.65 mm by 6 mm, designed for operation from 1.65 V to 3.6 V with a specified temperature range of -40 °C to +125 °C. Inputs accept voltages up to 5.5 V, and propagation delay is specified at 3.8 ns at 3.3 V. Latch-up performance exceeds 250 mA per JESD 17, and ESD protection exceeds 2000 V human-body model and 1000 V charged-device model.

Datasheet Summary
Powered by GS/AI

The SN74LVC32ADR is a quadruple 2-input positive-OR gate in a 14-pin SOIC package, measuring 8.65 mm by 6 mm, designed for operation from 1.65 V to 3.6 V with a specified temperature range of -40 °C to +125 °C. Inputs accept voltages up to 5.5 V, and propagation delay is specified at 3.8 ns at 3.3 V. Latch-up performance exceeds 250 mA per JESD 17, and ESD protection exceeds 2000 V human-body model and 1000 V charged-device model.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC32A Quadruple 2-Input Positive-OR Gate - SN74LVC32ADR - Texas Instruments
Dallas, TX, United States
SN74LVC32A Quadruple 2-Input Positive-OR Gate
SN74LVC32ADR
SN74LVC32A Quadruple 2-Input Positive-OR Gate SN74LVC32ADR
Quadruple 2-Input Positive-OR Gate 14-SOIC -40 to 125

Quadruple 2-Input Positive-OR Gate 14-SOIC -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC32ADR - 007238-SN74LVC32ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC32ADR
007238-SN74LVC32ADR
Logic - Logic - Gates and Inverters - SN74LVC32ADR 007238-SN74LVC32ADR
Manufacturer: Texas Instruments Win Source Part Number: 007238-SN74LVC32ADR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.6ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 007238-SN74LVC32ADR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74LVC32ADR - Rochester Electronics
Newburyport, MA, United States
OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
3.6V SOIC Logic IC
705-SN74LVC32ADR
3.6V SOIC Logic IC 705-SN74LVC32ADR
4-Ch 2-In CMOS OR Gate IC, 1.65-3.6V, 3.8ns, SOIC Product overview: SN74LVC32ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32ADR can be used for catalog matching and distributor lookup.

4-Ch 2-In CMOS OR Gate IC, 1.65-3.6V, 3.8ns, SOIC Product overview: SN74LVC32ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-1235-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1235-1-ND
Gates and Inverters 296-1235-1-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1235-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1235-2-ND
Gates and Inverters 296-1235-2-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1235-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1235-6-ND
Gates and Inverters 296-1235-6-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LVC32ADR
Logic ICs >> Gates SN74LVC32ADR
1uA 1.65V~3.6V 4 3.6ns@3.3V,50pF ORGate SOIC-14 Gates ROHS

1uA 1.65V~3.6V 4 3.6ns@3.3V,50pF ORGate SOIC-14 Gates ROHS

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC32ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC32ADR
Logic - Gates and Inverters SN74LVC32ADR
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74LVC32ADR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC32ADR
Gates and Inverters SN74LVC32ADR
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC32ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC32ADR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC32ADR
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
IC GATE OR 4CH 2-INP 14-SOIC - 815-SN74LVC32ADR - Utmel Electronic Limited
Hong Kong, China
IC GATE OR 4CH 2-INP 14-SOIC
815-SN74LVC32ADR
IC GATE OR 4CH 2-INP 14-SOIC 815-SN74LVC32ADR
IC GATE OR 4CH 2-INP 14-SOIC

IC GATE OR 4CH 2-INP 14-SOIC

Supplier's Site
Gates and Inverters - SN74LVC32ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC32ADR
Gates and Inverters SN74LVC32ADR
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC32ADR 007238-SN74LVC32ADR SN74LVC32ADR 705-SN74LVC32ADR 296-1235-1-ND SN74LVC32ADR SN74LVC32ADR SN74LVC32ADR SN74LVC32ADR 815-SN74LVC32ADR SN74LVC32ADR
Product Name SN74LVC32A Quadruple 2-Input Positive-OR Gate Logic - Logic - Gates and Inverters - SN74LVC32ADR 3.6V SOIC Logic IC Gates and Inverters Logic ICs >> Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters IC GATE OR 4CH 2-INP 14-SOIC Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR OR; OR GATE OR NOT; OR OR; OR Gate OR OR OR; OR Gate
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65 V ~ 3.6 V 3.6V 1.65V ~ 3.6V 1.65V~3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 3.6V 3.6V 1.8V 3.6V; 1.65V ~ 3.6V
Logic Family LVC CMOS CMOS; CMOS
Propagation Delay 8.7 ns 3.6 ns 3.8 ns 3.6 ns 3.6 ns 3.6 ns 3.6 ns
Operating Current 0.0400 mA 1.00E-3 mA 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54S64FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 4085BDC - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CERDIP
View Details
2 suppliers
Gates and Inverters - 5410FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
 - 54S10FM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type Other; FL14
View Details
3 suppliers