Texas Instruments SN74LVC32A Quadruple 2-Input Positive-OR Gate SN74LVC32AD

Description
Quadruple 2-Input Positive-OR Gate 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gate 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC32A Quadruple 2-Input Positive-OR Gate - SN74LVC32AD - Texas Instruments
Dallas, TX, United States
SN74LVC32A Quadruple 2-Input Positive-OR Gate
SN74LVC32AD
SN74LVC32A Quadruple 2-Input Positive-OR Gate SN74LVC32AD
Quadruple 2-Input Positive-OR Gate 14-SOIC -40 to 125

Quadruple 2-Input Positive-OR Gate 14-SOIC -40 to 125

Buy Now Datasheet
 - SN74LVC32AD - Rochester Electronics
Newburyport, MA, United States
OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-1235-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1235-5-ND
Gates and Inverters 296-1235-5-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
3.6V SOIC Logic IC
705-SN74LVC32AD
3.6V SOIC Logic IC 705-SN74LVC32AD
4-ch 2-input OR Gate IC, 1.65-3.6V, 14-SOIC, CMOS Product overview: SN74LVC32AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32AD can be used for catalog matching and distributor lookup.

4-ch 2-input OR Gate IC, 1.65-3.6V, 14-SOIC, CMOS Product overview: SN74LVC32AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Gates - 2528554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2528554
Logic Gates 2528554
OR Gate, SN74LVC32AD

OR Gate, SN74LVC32AD

Supplier's Site
Logic Gates - 2528553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2528553
Logic Gates 2528553
OR Gate, SN74LVC32AD

OR Gate, SN74LVC32AD

Supplier's Site
Logic - Logic - Gates and Inverters - SN74LVC32AD - 081223-SN74LVC32AD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC32AD
081223-SN74LVC32AD
Logic - Logic - Gates and Inverters - SN74LVC32AD 081223-SN74LVC32AD
Manufacturer: Texas Instruments Win Source Part Number: 081223-SN74LVC32AD Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.6ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Imaging, Video & Vision, Audio, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 081223-SN74LVC32AD
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Imaging, Video & Vision, Audio, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals

Buy Now Datasheet
74Lvc, Smd, 74Lvc32, Soic14, 3.6V; Logic Family / Base Number Texas Instruments - 26AJ9560 - Newark, An Avnet Company
Chicago, IL, United States
74Lvc, Smd, 74Lvc32, Soic14, 3.6V; Logic Family / Base Number Texas Instruments
26AJ9560
74Lvc, Smd, 74Lvc32, Soic14, 3.6V; Logic Family / Base Number Texas Instruments 26AJ9560
74LVC, SMD, 74LVC32, SOIC14, 3.6V; Logic Family / Base Number:74LVC32; Logic Type:OR Gate; Output Current:50mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

74LVC, SMD, 74LVC32, SOIC14, 3.6V; Logic Family / Base Number:74LVC32; Logic Type:OR Gate; Output Current:50mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC32AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC32AD
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC32AD
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74LVC32AD - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC32AD
Logic - Gates and Inverters SN74LVC32AD
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC32AD
Logic Gates SN74LVC32AD
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Gates and Inverters - SN74LVC32AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC32AD
Gates and Inverters SN74LVC32AD
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC32AD SN74LVC32AD 296-1235-5-ND 705-SN74LVC32AD 2528554 081223-SN74LVC32AD 26AJ9560 SN74LVC32AD SN74LVC32AD SN74LVC32AD SN74LVC32AD
Product Name SN74LVC32A Quadruple 2-Input Positive-OR Gate Gates and Inverters 3.6V SOIC Logic IC Logic Gates Logic - Logic - Gates and Inverters - SN74LVC32AD 74Lvc, Smd, 74Lvc32, Soic14, 3.6V; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type OR OR OR OR; OR GATE OR; OR Gate NOT; OR; OR Gate OR; OR Gate OR NOT; OR OR; OR Gate
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 3.6V 1.65 V ~ 3.6 V 3.6V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V; 1.65V ~ 3.6V
Logic Family LVC CMOS LVCMOS; OR Gate
Propagation Delay 8.7 ns 3.6 ns 3.6 ns 3.6 ns
Operating Current 0.0400 mA 50 mA 1.00E-3 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC21 Dual 4-Input Positive-AND Gates - 5962-8857601CA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details
SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901DA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details