TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
SN74LVC32ABQAR -- GATES AND INVERTERS
Texas Instruments High-Performance Analog
Gates and Inverters
SN74LVC32ABQAR
Description
IC OR 4-CIR 2-IN 14-WQFN
Request a Quote
Email Supplier
Datasheet
Description
IC OR 4-CIR 2-IN 14-WQFN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
296-SN74LVC32ABQARDKR-ND |
|
Product Name
|
Gates and Inverters |
|
Gate Type
|
OR
|
|
Supply Voltage
|
1.65V ~ 3.6V
|
|
Inputs
|
2
|
|
Propagation Delay
|
3.6 ns
|
|
Low Level Output Current (Sink)
|
24 mA
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
AND; NAND
IC Package Type
DIP; Other; CDIP
View Details
2 suppliers
Gate Type
AND
Supply Voltage
+7.0
Output Type
Open Drain
View Details
8 suppliers
Gate Type
Buffer/Driver; Buffer
Logic Family
Buffer
Inputs
1
View Details