Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC32245GKER SN74LVC32245GKER

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255671-SN74LVC32245 GKER Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 96-LFBGA Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 4 Number of Bits per Element: 8 Family Name: SN74LVC32245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 96-LFBGA (13.5x5.5) Alternative Parts (Cross-Reference): 74LCXH32245G; 74LCXH32245GX_Q; 74LCXH32245G_Q; Introduction Date: March 01, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255671-SN74LVC32245 GKER Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 96-LFBGA Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 4 Number of Bits per Element: 8 Family Name: SN74LVC32245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 96-LFBGA (13.5x5.5) Alternative Parts (Cross-Reference): 74LCXH32245G; 74LCXH32245GX_Q; 74LCXH32245G_Q; Introduction Date: March 01, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC32245GKER - 1255671-SN74LVC32245GKER - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC32245GKER
1255671-SN74LVC32245GKER
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC32245GKER 1255671-SN74LVC32245GKER
Manufacturer: Texas Instruments Win Source Part Number: 1255671-SN74LVC32245 GKER Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 96-LFBGA Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 4 Number of Bits per Element: 8 Family Name: SN74LVC32245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 96-LFBGA (13.5x5.5) Alternative Parts (Cross-Reference): 74LCXH32245G; 74LCXH32245GX_Q; 74LCXH32245G_Q; Introduction Date: March 01, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255671-SN74LVC32245GKER
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 96-LFBGA
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Number of Elements: 4
Number of Bits per Element: 8
Family Name: SN74LVC32245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 96-LFBGA (13.5x5.5)
Alternative Parts (Cross-Reference): 74LCXH32245G; 74LCXH32245GX_Q; 74LCXH32245G_Q;
Introduction Date: March 01, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC32245GKER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC32245GKER
Buffers, Drivers, Receivers, Transceivers SN74LVC32245GKER
Transceiver, Non-Inverting 4 Element 8 Bit per Element 3-State Output 96-LFBGA (13.5x5.5)

Transceiver, Non-Inverting 4 Element 8 Bit per Element 3-State Output 96-LFBGA (13.5x5.5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1255671-SN74LVC32245GKER SN74LVC32245GKER
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC32245GKER Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 96-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM207ARSZ - 860119-ADM207ARSZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details