Dual-Bit Dual Supply Transceiver with Configurable Voltage Translation and 3-State Outputs 8-US8 -40 to 85
Bus XCVR Single 2-CH 3-ST 8-Pin VSSOP
Bus XCVR Single 2-CH 3-ST 8-Pin VSSOP
Bus XCVR Single 2-CH 3-ST 8-Pin VSSOP
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC2T45DCUT | 6628988P | 9222870 |
| Product Name | SN74LVC2T45 Dual-Bit Dual Supply Transceiver with Configurable Voltage Translation and 3-State Outputs | Bus Transceivers | Bus Transceivers |
| Technology | LVC | ||
| Device Type | Transceiver | Transceiver; Bus Transceiver | Transceiver; Bus transceiver |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5 |