Texas Instruments SN74LVC2G86 Dual 2-Input Exclusive-Or Gate SN74LVC2G86DCUT

Description
Dual 2-Input Exclusive-Or Gate 8-US8 -40 to 125
Request a Quote Datasheet
Description
Dual 2-Input Exclusive-Or Gate 8-US8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G86 Dual 2-Input Exclusive-Or Gate - SN74LVC2G86DCUT - Texas Instruments
Dallas, TX, United States
SN74LVC2G86 Dual 2-Input Exclusive-Or Gate
SN74LVC2G86DCUT
SN74LVC2G86 Dual 2-Input Exclusive-Or Gate SN74LVC2G86DCUT
Dual 2-Input Exclusive-Or Gate 8-US8 -40 to 125

Dual 2-Input Exclusive-Or Gate 8-US8 -40 to 125

Buy Now Datasheet
 - SN74LVC2G86DCUT - Rochester Electronics
Newburyport, MA, United States
XOR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

XOR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G86DCUT - 1100636-SN74LVC2G86DCUT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G86DCUT
1100636-SN74LVC2G86DCUT
Logic - Logic - Gates and Inverters - SN74LVC2G86DCUT 1100636-SN74LVC2G86DCUT
Manufacturer: Texas Instruments Win Source Part Number: 1100636-SN74LVC2G86D CUT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100636-SN74LVC2G86DCUT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V Logic IC
705-SN74LVC2G86DCUT
Dual 5.5V Logic IC 705-SN74LVC2G86DCUT
Dual 2-Input XOR Gate, CMOS, VSSOP, 5.5V Product overview: SN74LVC2G86DCUT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G86DCUT can be used for catalog matching and distributor lookup.

Dual 2-Input XOR Gate, CMOS, VSSOP, 5.5V Product overview: SN74LVC2G86DCUT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G86DCUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-32328-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32328-2-ND
Gates and Inverters 296-32328-2-ND
XOR (Exclusive OR) IC 2 Channel 8-VSSOP

XOR (Exclusive OR) IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-32328-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32328-6-ND
Gates and Inverters 296-32328-6-ND
XOR (Exclusive OR) IC 2 Channel 8-VSSOP

XOR (Exclusive OR) IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-32328-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32328-1-ND
Gates and Inverters 296-32328-1-ND
XOR (Exclusive OR) IC 2 Channel 8-VSSOP

XOR (Exclusive OR) IC 2 Channel 8-VSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC2G86DCUT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G86DCUT
Logic - Gates and Inverters SN74LVC2G86DCUT
IC GATE XOR 2CH 2-INP 8VSSOP

IC GATE XOR 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC2G86DCUT
Logic Gates SN74LVC2G86DCUT
Logic Gates Dual 2 Input Exclusive Or Gate

Logic Gates Dual 2 Input Exclusive Or Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G86DCUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G86DCUT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G86DCUT
IC GATE XOR 2CH 2-INP 8VSSOP

IC GATE XOR 2CH 2-INP 8VSSOP

Supplier's Site
Gates and Inverters - SN74LVC2G86DCUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G86DCUT
Gates and Inverters SN74LVC2G86DCUT
XOR (Exclusive OR) IC 2 Channel 8-VSSOP

XOR (Exclusive OR) IC 2 Channel 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G86DCUT SN74LVC2G86DCUT 1100636-SN74LVC2G86DCUT 705-SN74LVC2G86DCUT 296-32328-2-ND SN74LVC2G86DCUT SN74LVC2G86DCUT SN74LVC2G86DCUT SN74LVC2G86DCUT
Product Name SN74LVC2G86 Dual 2-Input Exclusive-Or Gate Logic - Logic - Gates and Inverters - SN74LVC2G86DCUT Dual 5.5V Logic IC Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR OR; XOR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE XOR NOT; XOR XOR XOR; XOR (Exclusive OR)
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 11 ns 3.6 ns 3.6 ns 3.6 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products