Texas Instruments SN74LVC2G86 Dual 2-Input Exclusive-Or Gate SN74LVC2G86DCTR

Description
Dual 2-Input Exclusive-Or Gate 8-SM8 -40 to 125
Request a Quote Datasheet
Description
Dual 2-Input Exclusive-Or Gate 8-SM8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G86 Dual 2-Input Exclusive-Or Gate - SN74LVC2G86DCTR - Texas Instruments
Dallas, TX, United States
SN74LVC2G86 Dual 2-Input Exclusive-Or Gate
SN74LVC2G86DCTR
SN74LVC2G86 Dual 2-Input Exclusive-Or Gate SN74LVC2G86DCTR
Dual 2-Input Exclusive-Or Gate 8-SM8 -40 to 125

Dual 2-Input Exclusive-Or Gate 8-SM8 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-13274-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13274-1-ND
Gates and Inverters 296-13274-1-ND
XOR (Exclusive OR) IC 2 Channel SM8

XOR (Exclusive OR) IC 2 Channel SM8

Buy Now Datasheet
Gates and Inverters - 296-13274-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13274-2-ND
Gates and Inverters 296-13274-2-ND
XOR (Exclusive OR) IC 2 Channel SM8

XOR (Exclusive OR) IC 2 Channel SM8

Buy Now Datasheet
Gates and Inverters - 296-13274-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13274-6-ND
Gates and Inverters 296-13274-6-ND
XOR (Exclusive OR) IC 2 Channel SM8

XOR (Exclusive OR) IC 2 Channel SM8

Buy Now Datasheet
Singapore, Singapore
5.5V SSOP Logic IC
705-SN74LVC2G86DCTR
5.5V SSOP Logic IC 705-SN74LVC2G86DCTR
2-Element XOR Gate, 2-IN CMOS, 5.5V, 3.6ns, SSOP Product overview: SN74LVC2G86DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G86DCTR can be used for catalog matching and distributor lookup.

2-Element XOR Gate, 2-IN CMOS, 5.5V, 3.6ns, SSOP Product overview: SN74LVC2G86DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G86DCTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G86DCTR - 1009423-SN74LVC2G86DCTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G86DCTR
1009423-SN74LVC2G86DCTR
Logic - Logic - Gates and Inverters - SN74LVC2G86DCTR 1009423-SN74LVC2G86DCTR
Manufacturer: Texas Instruments Win Source Part Number: 1009423-SN74LVC2G86D CTR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SM8 Dimension: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1009423-SN74LVC2G86DCTR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SM8
Dimension: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic, Xor Gate, Ssop-8; Logic Family / Base Number Texas Instruments - 28AH5128 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Xor Gate, Ssop-8; Logic Family / Base Number Texas Instruments
28AH5128
Logic, Xor Gate, Ssop-8; Logic Family / Base Number Texas Instruments 28AH5128
LOGIC, XOR GATE, SSOP-8; Logic Family / Base Number:74LVC2G86; Logic Type:XOR; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SSOP; No. of Pins:8Pins; Logic IC Family:74LVC; RoHS Compliant: Yes

LOGIC, XOR GATE, SSOP-8; Logic Family / Base Number:74LVC2G86; Logic Type:XOR; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SSOP; No. of Pins:8Pins; Logic IC Family:74LVC; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G86DCTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G86DCTR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G86DCTR
IC GATE XOR 2CH 2-INP SM8

IC GATE XOR 2CH 2-INP SM8

Supplier's Site
Logic - Gates and Inverters - SN74LVC2G86DCTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G86DCTR
Logic - Gates and Inverters SN74LVC2G86DCTR
IC GATE XOR 2CH 2-INP SM8

IC GATE XOR 2CH 2-INP SM8

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LVC2G86DCTR
Logic ICs >> Gates SN74LVC2G86DCTR
10uA 1.65V~5.5V 2 3.6ns@5V,50pF XORGate MSOP-8-2.8mm Gates ROHS

10uA 1.65V~5.5V 2 3.6ns@5V,50pF XORGate MSOP-8-2.8mm Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G86DCTR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC2G86DCTR
Gates and Inverters SN74LVC2G86DCTR
IC GATE XOR 2CH 2-INP SM8

IC GATE XOR 2CH 2-INP SM8

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G86DCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G86DCTR
Gates and Inverters SN74LVC2G86DCTR
XOR (Exclusive OR) IC 2 Channel SM8

XOR (Exclusive OR) IC 2 Channel SM8

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LVC2G86DCTR
Logic Gates SN74LVC2G86DCTR
Logic Gates Dual 2 Input

Logic Gates Dual 2 Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G86DCTR 296-13274-1-ND 705-SN74LVC2G86DCTR 1009423-SN74LVC2G86DCTR 28AH5128 SN74LVC2G86DCTR SN74LVC2G86DCTR SN74LVC2G86DCTR SN74LVC2G86DCTR SN74LVC2G86DCTR SN74LVC2G86DCTR
Product Name SN74LVC2G86 Dual 2-Input Exclusive-Or Gate Gates and Inverters 5.5V SSOP Logic IC Logic - Logic - Gates and Inverters - SN74LVC2G86DCTR Logic, Xor Gate, Ssop-8; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic ICs >> Gates Gates and Inverters Gates and Inverters Logic Gates
Gate Type OR XOR XOR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR) XOR; XOR XOR NOT; XOR XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR)
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65 V ~ 5.5 V 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V~5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 11 ns 3.6 ns 3.6 ns 3.6 ns 3.6 ns 3.6 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100102DCQR - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Gates and Inverters - 54S86DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
DIP Logic IC - 708-100150DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
SN54ALS38B Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs - 5962-8687101DA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details