Dual positive-edge-trigge
Dual Positive-Edge-Trigge
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA
D Flip-Flop, LVC/LCX/Z Series, 2-Func, Positive Edge Triggered, Inverted Output, CMOS
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA
IC FF D-TYPE DUAL 1BIT 8DSBGA
IC FF D-TYPE DUAL 1BIT 8DSBGA
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC2G80YZPR | 296-SN74LVC2G80YZPRTR-ND | SN74LVC2G80YZPR | SN74LVC2G80YZPR | SN74LVC2G80YZPR | SN74LVC2G80YZPR |
| Product Name | SN74LVC2G80 Dual Positive-Edge-Triggered D-Type Flip-Flop | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Propagation Delay | 13.9 ns | 4.5 ns | ||||
| fMAX | 150 MHz | 160 MHz |