Texas Instruments High-Performance Analog Logic - Flip Flops SN74LVC2G80DCURE4

Description
IC FF D-TYPE DUAL 1BIT 8VSSOP
Datasheet
Description
IC FF D-TYPE DUAL 1BIT 8VSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SN74LVC2G80DCURE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC2G80DCURE4
Logic - Flip Flops SN74LVC2G80DCURE4
IC FF D-TYPE DUAL 1BIT 8VSSOP

IC FF D-TYPE DUAL 1BIT 8VSSOP

Supplier's Site Datasheet
Flip Flops - SN74LVC2G80DCURE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number SN74LVC2G80DCURE4 SN74LVC2G80DCURE4
Product Name Logic - Flip Flops Flip Flops
fMAX 160 MHz
Low-level Output Current (Sink) 32 mA
High-level Output Current (Source) 32 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs - 74ABT162823ADGGRG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 7.5 ns
View Details
4 suppliers
Flip Flops - 74ALVC374PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
 - 4013A/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
3 suppliers