Dual Positive-Edge-Trigge
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"
D Flip-Flop, LVC/LCX/Z Series, 2-Func, Positive Edge Triggered, Inverted Output, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 101133-SN74LVC2G80DC
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Inverted
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 5μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Purpose: Standard
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 160MHz
Alternative Parts (Cross-Reference): SN74LVC2G80DCURG4; SN74LVC2G80DCU; SN74LVC2G80DCUR; SN74LVC2G80DCTRE4;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)
IC FF D-TYPE DUAL 1BIT 8VSSOP
IC FF D-TYPE DUAL 1BIT 8VSSOP
D FLIP-FLOP, DUAL, 5NS, VSSOP-8; Logic Family / Base Number:74LVC2G80; Flip-Flop Type:D; Propagation Delay:5ns; Frequency:160MHz; Output Current:-; Logic Case Style:VSSOP; No. of Pins:8Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC2G80DCUR | 296-17083-1-ND | SN74LVC2G80DCUR | 101133-SN74LVC2G80DCUR | SN74LVC2G80DCUR | SN74LVC2G80DCUR | SN74LVC2G80DCUR | 26AJ9547 |
| Product Name | SN74LVC2G80 Dual Positive-Edge-Triggered D-Type Flip-Flop | Flip Flops | Logic - Logic - Flip Flops - SN74LVC2G80DCUR | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | D Flip-Flop, Dual, 5Ns, Vssop-8; Logic Family / Base Number Texas Instruments | |
| Flip-Flop Type | D | D | D | |||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | ||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | ||||
| Propagation Delay | 13.9 ns | 4.5 ns | 4.5 ns | 5 ns | ||||
| fMAX | 150 MHz | 160 MHz | 160 MHz | 160 MHz |