Dual Positive-Edge-Trigge
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"
IC FF D-TYPE DUAL 1BIT SM8
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
IC FF D-TYPE DUAL 1BIT SM8
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC2G80DCTRG4 | SN74LVC2G80DCTRG4-ND | SN74LVC2G80DCTRG4 | SN74LVC2G80DCTRG4 | SN74LVC2G80DCTRG4 |
| Product Name | SN74LVC2G80 Dual Positive-Edge-Triggered D-Type Flip-Flop | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Propagation Delay | 13.9 ns | 4.5 ns | |||
| fMAX | 150 MHz | 160 MHz |