Texas Instruments Standard Linear and Logic Dual 160MHz 5.5V Logic IC SN74LVC2G79DCURE4

Description
Dual D-Type Flip-Flop, 160MHz, 5.5V, CMOS, VSSOP Product overview: SN74LVC2G79DCURE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 160MHz, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC2G79DCURE 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 160MHz, 5.5V, CMOS, VSSOP Product overview: SN74LVC2G79DCURE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 160MHz, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC2G79DCURE 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 160MHz 5.5V Logic IC
706-SN74LVC2G79DCURE4
Dual 160MHz 5.5V Logic IC 706-SN74LVC2G79DCURE4
Dual D-Type Flip-Flop, 160MHz, 5.5V, CMOS, VSSOP Product overview: SN74LVC2G79DCURE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 160MHz, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC2G79DCURE 4 can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 160MHz, 5.5V, CMOS, VSSOP Product overview: SN74LVC2G79DCURE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 160MHz, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC2G79DCURE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LVC2G79DCURE4
Product Name Dual 160MHz 5.5V Logic IC
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5410DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 74AHCT32PW,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
6 suppliers
Logic Gates - 1220350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details